Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 62 HT1-60 G1/4-AG 10.01.06.02480

Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 62 HT1-60 G1/4-AG - 10.01.06.02480 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 62 HT1-60 G1/4-AG
10.01.06.02480
Bellows suction cup (round) for very uneven workpieces FSG 62 HT1-60 G1/4-AG 10.01.06.02480
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
  • Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect)
  • Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces)
  • Internal support (from diameter 52 mm) prevents workpiece from being sucked in
  • Special design of the folds permits use in systems with very short cycle times
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02480
Product Name Bellows suction cup (round) for very uneven workpieces FSG 62 HT1-60 G1/4-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038167 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
Vacuum cup without connector - ESV-40-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material FPM
View Details
F Series Flat Vacuum Cup - A-3150039S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 156 mm (6.13 inch)
Material Silicone Rubber
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 102 mm (4 inch)
Material Rubber
View Details