Schmalz Inc. Flat suction cup (round) FLSA 20 NBR-AS-55 10.01.06.03934

Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet
Description
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat suction cup (round) FLSA 20 NBR-AS-55 - 10.01.06.03934 - Schmalz Inc.
Raleigh, NC, United States
Flat suction cup (round) FLSA 20 NBR-AS-55
10.01.06.03934
Flat suction cup (round) FLSA 20 NBR-AS-55 10.01.06.03934
Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Besides the handling of composite textiles, these grippers are ideally suited to extremely thin, sensitive plastic films, thin glass and blank printed circuit boards. The integrated vacuum generation allows a high flow rate at a moderate vacuum level. The suction areas with suction openings positioned closely to one another prevent the workpieces from being sucked in and damaged.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03934
Product Name Flat suction cup (round) FLSA 20 NBR-AS-55
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-8-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038111 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicone
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
B Series Bellows Vacuum Cup - A-3250023S - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 78.74 mm (3.1 inch)
Material Silicone Rubber
View Details