Schmalz Inc. Datasheets for Gaskets and Gasketing
Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
Gaskets and Gasketing: Learn more
| Product Name | Notes |
|---|---|
| External diameter D: 46 mm Internal diameter d: 36 mm Height H: 5 mm Material-Type: Foam S, Height 5 mm Sealing material: EPDM Material hardness: 15 °Sh with: Tape on... | |
| External diameter D: 60 mm Internal diameter d: 50 mm Height H: 5 mm Material-Type: Foam S, Height 5 mm Sealing material: EPDM Material hardness: 15 °Sh with: Tape on... | |
| Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small... | |
| Sealing ring made from special foam for an optimum sealing on structured surfaces Used on structured surfaces (studded, rippled or rough) where suction cups hardly seal or cannot seal at... |