Schmalz Inc. Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 60x25 SI-55 SC050-AR 10.01.06.03626

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 60x25 SI-55 SC050-AR - 10.01.06.03626 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 60x25 SI-55 SC050-AR
10.01.06.03626
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 60x25 SI-55 SC050-AR 10.01.06.03626
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03626
Product Name Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1f 60x25 SI-55 SC050-AR
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-8-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material NBR
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material Silicon
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150132P - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 109 mm (4.3 inch)
Material Nitrile (NBR)
View Details