Schmalz Inc. Datasheets for Ball and Spring Plungers
Ball and spring plungers are devices incorporating a body and a spring loaded ball or pin.
Ball and Spring Plungers: Learn more
| Product Name | Notes |
|---|---|
| Spherically mounted spring plunger with two damping springs, centering spring and special universal ball joint for handling workpieces with height differences Handling very sensitive components without additional control requirements (e.g. | |
| Spring plunger for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional control functions to prevent... | |
| Spring plunger with integrated mounting facilities for handling of workpieces with differing heights Handling of sheets and planks of wood in the furniture, chipboard, door and flooring industries Handling tasks... | |
| Spring plunger with internal damping spring for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional... | |
| Spring plunger with special sliding bearings and one damping spring for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of easily damaged workpieces (such as... | |
|
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/2-AG 25 -- 10.01.02.00770
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/2-AG 75 -- 10.01.02.00771
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/2-AG 90 -- 10.01.02.00772
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/4-AG 25 -- 10.01.02.00763
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/4-AG 50 -- 10.01.02.00764
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/4-AG 75 -- 10.01.02.00765
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/8-AG 15 -- 10.01.02.00756
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/8-AG 25 -- 10.01.02.00757
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G1/8-AG 50 -- 10.01.02.00758
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G3/8-AG 25 -- 10.01.02.00811
Spring plunger with damping and height compensation, heavy-duty FSTE-HD G3/8-AG 75 -- 10.01.02.00812
|
Spring plunger with special sliding bearings and one damping spring for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets... |
| Spring plunger with two damping springs and special slide bearings for handling workpieces with differences in height, e.g. curved sheet metal or wooden parts Handling very sensitive components without additional... | |
| Spring plunger with two damping springs and special sliding bearings for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets... | |
| Spring plunger with two damping springs for handling of workpieces with differing heights, such as curved metal sheets, etc. Handling of sensitive workpieces (such as sheets of glass) without additional... |