Schmalz Inc. Datasheets for Vacuum Cups and Vacuum Pads

Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more

Page: 1 2 3 4 5
Product Name Notes
Suction cups and suction plates for handling flat, smooth workpieces such as glass which depend on high lateral forces. Bellow suction cups for gentle handling of, for example, automotive glass...
Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance,...
The vacuum area gripping systems FXP and FMP guarantee maximum flexibility during automated handling processes. This universal gripper makes automated palletizing, depalletizing, order picking and sorting of the most varied...
Wafer grippers are suitable for extremely quick and reliable handling of wafers and solar cells. The generation of a high flow rate with low air consumption enables particularly gentle handling...
Basic Holding Fixture BHF for use with CNC laser and milling processes in the woodworking, metal, plastics and fiber composite industry Manual processing and finishing of components, for example during...
Bell-shaped suction cup for dynamic handling and packing of chocolates in combination with picker robots Direct handling of round, oval or square chocolates Handling of confectionery with structured surfaces or...
Handling of composite textiles Handling of non-rigid and unstable components Handling of extremely thin, delicate plastic films and glass Handling of blank and assembled printed circuit boards Handling of dry...
Handling of products from areas such as electronics and packaging Handling of blank and assembled printed circuit boards Handling of non-rigid and unstable components Handling of composite textiles Handling of...
High-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and unloading...
Hose-free clamping system for console tables from SCM / Morbidelli, fully compatible with the original equipment The Adapter-Plates are positioned directly onto the vacuum supply on the consoles Equipping the...
Hose-free vacuum clamping system for CNC machining centers with console table (single-circuit system) The Adapter-Plates are positioned directly over the vacuum supply on the consoles Flexible loading of adapter plates...
Hose-free vacuum clamping system for CNC machining centers with console table (two-circuit system) The Adapter-Plates are positioned directly over the vacuum supply on the consoles The Adapter-Plates can be flexibly...
Lightweight high-speed suction cups with demands for highest holding and shear forces for fast handling of sheet metal and car body parts Handling of workpieces with oily surfaces Loading and...
Oval high-speed suction cup for applications with demands for highest holding forces and shear forces especially for narrow metal sheets and car body parts Handling of long workpieces, workpieces with...
Round suction plate for handling of workpieces with smooth surfaces Usage in manufacturing of float glass or in tempering processes in the glass industry Hot forming in the metal industry...
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such...
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave...
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing
The suction cup mounts Mono-Base ISMB and Quad-Base ISQB are positioned on the Steel-Plate ISST or the Innospann Adapter-Plate ISAP Alternatively, the mounts ISQB or ISMB are available for direct...
Vacuum clamping system for grinding glass workpieces using CNC machines from the manufacturer Bystronic Used for grinding high-quality building, design and automotive glass Tool-free changeover to reduce set-up times and...

<< Prev