Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G3/8-AG 10.01.06.03552

Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet
Description
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G3/8-AG - 10.01.06.03552 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G3/8-AG
10.01.06.03552
Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G3/8-AG 10.01.06.03552
Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
  • Round, bellows suction cup with 4.5 folds for handling pouches and other very flexible packaging
  • Reliable gripping and handling especially of pouches and packaging with low filling degree as well as liquid, solid or powder filled pouches
  • For use in fast packaging processes, particularly together with delta robots (case packers and pick-and-place applications)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03552
Product Name Bellows suction cup (round) for very uneven workpieces SPB4f 50 SI-55 G3/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038234 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Pur
View Details
Flat Style Vacuum Cups - F150 NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 151 mm (5.94 inch)
Material Nitrile (NBR)
View Details
Round 1.5 Bellows Suction Cup - NFSGA Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 11 to 150 mm (0.4331 to 5.91 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details