Schmalz Inc. Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1 60x20 ED-65 G1/8-IG 10.01.06.03511

Description
Oval, bellows suction cup with 1.5 folds for the use in cardboard box and tray erectors Handling of cardboard and rigid or flexible packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear
Datasheet
Description
Oval, bellows suction cup with 1.5 folds for the use in cardboard box and tray erectors Handling of cardboard and rigid or flexible packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1 60x20 ED-65 G1/8-IG - 10.01.06.03511 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1 60x20 ED-65 G1/8-IG
10.01.06.03511
Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1 60x20 ED-65 G1/8-IG 10.01.06.03511
Oval, bellows suction cup with 1.5 folds for the use in cardboard box and tray erectors Handling of cardboard and rigid or flexible packaging in top-loading and side-loading machines Palletizing and depalletizing processes Heavy-duty applications that require suction cups with excellent sealing and low wear
  • Oval, bellows suction cup with 1.5 folds for the use in cardboard box and tray erectors
  • Handling of cardboard and rigid or flexible packaging in top-loading and side-loading machines
  • Palletizing and depalletizing processes
  • Heavy-duty applications that require suction cups with excellent sealing and low wear
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03511
Product Name Bellows suction cup (oval) with 1.5 corrug.for dynamic handling of cardboard and rigid packaging SPOB1 60x20 ED-65 G1/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038373 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
8
Specs
Type DeepCup; Flat
Diameter / Max. Size 203 mm (8 inch)
Style Other
View Details
Specs
Type Standard; Hand Cup
Diameter / Max. Size 184 mm (7.25 inch)
Style Other
View Details