Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G1/4-AG 10.01.06.03156

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G1/4-AG - 10.01.06.03156 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G1/4-AG
10.01.06.03156
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G1/4-AG 10.01.06.03156
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
  • Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces
  • Handling of flat glass and also formed glass pieces
  • Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C
  • Exact positioning in production processes without displacement
  • High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03156
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G1/4-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HB-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2038357 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Silicon
View Details
Universal Vacuum Cups - U40W NBR - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 41 mm (1.61 inch)
Material Nitrile (NBR)
View Details
Round 1.5 Bellows Suction Cup - NSPB1 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 60 mm (0.7874 to 2.36 inch)
Material Elastodur
View Details