Schmalz Inc. Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 50 ED-65 SC050 10.01.06.03413

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 50 ED-65 SC050 - 10.01.06.03413 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 50 ED-65 SC050
10.01.06.03413
Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 50 ED-65 SC050 10.01.06.03413
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03413
Product Name Bellows suction cup (round) with 2.5 corr. for dynamic handling of cardboard and rigid packaging SPB2 50 ED-65 SC050
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038218 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-10-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 10 SI-AS-55 M5-IG - 10.01.01.10360 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Stroke 1.4 mm (0.0551 inch)
View Details