Schmalz Inc. Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 150 HT1-60 G1/2-IG 10.01.06.03145

Description
Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 150 HT1-60 G1/2-IG - 10.01.06.03145 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 150 HT1-60 G1/2-IG
10.01.06.03145
Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 150 HT1-60 G1/2-IG 10.01.06.03145
Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
  • Round, bellows suction cup with 1.5 folds for handling of cardboard, sheet metal, wood and ceramics
  • Handling of workpieces with uneven surfaces (optimal adaptation due to smooth sealing lip)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03145
Product Name Bellows suction cup (round) for large, heavy and uneven workpieces FSGPL 150 HT1-60 G1/2-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038094 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Nbr
View Details
4-1/2
Specs
Type Standard; Flat
Diameter / Max. Size 115 mm (4.53 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150126S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 22.1 mm (0.8700 inch)
Material Silicone Rubber
View Details