Schmalz Inc. Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 16 NBR-ESD-55 M5-AG 10.01.06.04479

Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet
Description
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 16 NBR-ESD-55 M5-AG - 10.01.06.04479 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 16 NBR-ESD-55 M5-AG
10.01.06.04479
Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 16 NBR-ESD-55 M5-AG 10.01.06.04479
Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip) Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
  • Round, bellows suction cup with 1.5 folds for handling of extremely sensitive workpieces (optimum damping effect due to folds and smooth sealing lip)
  • Handling of workpieces with uneven surfaces, such as pipes (folds permit optimal adaptation to concave and convex surfaces)
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04479
Product Name Bellows suction cup (round) with optimal adaptation to uneven surfaces FSGA 16 NBR-ESD-55 M5-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-CS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038165 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material Nbr
View Details
Vinyl Vacuum Cups - VC22-C - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details
Round 4.5 Bellows Suction Cup - NSPB4 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 40 mm (0.7874 to 1.57 inch)
Material Silicone Rubber
View Details