Schmalz Inc. Datasheets for Vacuum Flanges and Fittings
Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components.
Vacuum Flanges and Fittings: Learn more
| Product Name | Notes |
|---|---|
| Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and... | |
| Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small... | |
| Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume. | |
| Nipple: N 009 Thread G1: G1/4"-F Overall length: 29.3 mm Fitting length: 19.3 mm Nominal size: 4,40 mm Material: Aluminium | |
| Nipple: N 041 Thread G1: G1/4"-F Overall length: 29.3 mm Fitting length: 15 mm Nominal size: 4,40 mm Material: Aluminium Spanner size SW2: 5 mm | |
| Nipple: N 041 Thread G1: G1/4"-M Overall length: 29.3 mm Fitting length: 4 mm Nominal size: 4,40 mm Material: Aluminium Spanner size SW2: 5 mm | |
| Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in. | |
| Suction cups for different industries are suitable for a variety of processes and are also available in special sizes and materials. | |
| Suction cups for handling sheet metal also with oily surfaces, handling blanks when unstacking as well as sheet metal parts with convex surfaces. Maximum absorption of lateral forces, oil resistance,... | |
| These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are... | |
| Spring plunger for careful handling of flexible 3D components as well as for regular product changes Highly responsive, lockable design for safe and reliable operation even in harsh usage conditions... | |
| Spring plunger in small design with internal damping spring for handling of workpieces with differing heights and curvatures Handling of very sensitive workpieces (e.g. printed circuit boards) without additional control... |