Schmalz Inc. Bellows suction cup (round) for wear-resistant Handling surfaces FGA 16 SI-HD N016 10.01.06.02459

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 16 SI-HD N016 - 10.01.06.02459 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 16 SI-HD N016
10.01.06.02459
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 16 SI-HD N016 10.01.06.02459
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02459
Product Name Bellows suction cup (round) for wear-resistant Handling surfaces FGA 16 SI-HD N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material BR
View Details
Pneumatic Suction Cups - 2038412 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
H-Series Vacuum Cup - HP - SAS Automation, LLC
SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 6 to 40 mm (0.2362 to 1.57 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details
High Temperature Thermalon® Bellows Cups, 2.5 Folds - SKT-B2 - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 5.5 to 62 mm (0.2165 to 2.44 inch)
Stroke 3 to 31 mm (0.1181 to 1.22 inch)
View Details