Schmalz Inc. Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G3/8-IG 10.01.06.02445

Description
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet
Description
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G3/8-IG - 10.01.06.02445 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G3/8-IG
10.01.06.02445
Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G3/8-IG 10.01.06.02445
Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates Handling of formed sheet metal parts; fold structure allows optimal adjustment Handling of thin aluminum sheets without deformation or deep drawing For use e.g. in feeder systems for press lines in the automotive industry
  • Oval bellows suction cup with 1.5 folds for most dynamic handling of hot metal sheets up to 250 °C
  • Unloading e.g. of elongated workpieces after forming, e.g. reinfored ribs and plates
  • Handling of formed sheet metal parts; fold structure allows optimal adjustment
  • Handling of thin aluminum sheets without deformation or deep drawing
  • For use e.g. in feeder systems for press lines in the automotive industry
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02445
Product Name Bellows suction cup (oval) for best dynamics SAOB 80x40 HT2-65 G3/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material VMQ (silicone)
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
BL Series Multiple Bellows Vacuum Cup - A-3150061 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 19.81 mm (0.7800 inch)
Material Nitrile (NBR)
View Details