Schmalz Inc. Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
The complete unit for handling and clamping tasks, consisting of ejector, reservoir, monitoring and regulation.
Check valve for applications where some of the suction cups may not be in contact with the workpiece Deactivation of unused suction cups, the system vacuum is maintained Handling of...
Control of vacuum, blow off and venting of the suction cup Control of compressed air or vacuum in lines with smaller cross sections NO function ensures workpiece is held even...
Pressure reduction valve for manual control of compressed air in systems Targeted supply of compressed air through precise pressure control, for pneumatic vacuum generators, etc. For use in testing and...
Solenoid valve for control at high nominal flow rates Control of vacuum, blow off and venting of the suction cup NO function ensures the workpiece is held even in the...
Solenoid valve for use at high volume flow rates in systems with large cross sections Control of vacuum and venting of the suction cup Suitable for neutral or filtered air...
Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May...
Two-way ball valve for manual connection and disconnection of vacuum and compressed air circuits For use in vacuum spiders and handling devices May be installed in any orientation
Used in combination with the SWGm wafer grippers
Vacuum valve for manual switching of vacuum or compressed air circuits Robust construction permits high switching frequencies For use in vacuum gripping systems and handling devices May be installed in...