Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FG 4 HT1-60 N017 10.01.06.02930

Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet
Description
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FG 4 HT1-60 N017 - 10.01.06.02930 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FG 4 HT1-60 N017
10.01.06.02930
Bellows suction cup (round) for very uneven workpieces FG 4 HT1-60 N017 10.01.06.02930
Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Bellows suction cups with a round shape are particularly suited for handling uneven and arched workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02930
Product Name Bellows suction cup (round) for very uneven workpieces FG 4 HT1-60 N017
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material PUR
View Details
Pneumatic Suction Cups - 7036236 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material Chloroprene rubber
View Details
9
Specs
Type DeepCup; Flat
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 55.12 mm (2.17 inch)
View Details