Schmalz Inc. Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 30 NBR-60 M16-AG 10.01.06.03616

Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet
Description
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 30 NBR-60 M16-AG - 10.01.06.03616 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 30 NBR-60 M16-AG
10.01.06.03616
Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 30 NBR-60 M16-AG 10.01.06.03616
Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times) Handling of thin steel sheets and aluminum sheets without deformation Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation For use e.g. in feeder systems for press lines in the automotive industry Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
  • Round, bellows suction cup with 1.5 folds for dynamic handling of metal sheets (short cycle times)
  • Handling of thin steel sheets and aluminum sheets without deformation
  • Handling of pre-shaped metal sheet parts, since bellows shape permits optimum adaptation
  • For use e.g. in feeder systems for press lines in the automotive industry
  • Special groove on the bottom of the cup prevents the oily metal sheets from slipping and permits precise positioning in punching presses etc.
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03616
Product Name Bellows suction cup (round) for very dynamic handling of smooth and oily workpieces SAB 30 NBR-60 M16-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-GT-G1/8-I - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2022746 - RS Components, Ltd.
Specs
Diameter / Max. Size 40 mm (1.57 inch)
Material Pur
View Details
Vacuum Cup - Universal - VCR-U6P-C - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 7.1 mm (0.2795 inch)
Material Chloroprene
View Details
Vacuum Cups - Style VX/VXS-Flange Type - Seal Science, Inc.
Specs
Type DeepCup
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style Other
View Details