Schmalz Inc. Bellows suction cup (rectangular) FSGB-R 80x30 SI-50 G1/8-IG 10.01.06.02290

Description
Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling Use of supporting frame in variable numbers depending on application
Datasheet
Description
Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling Use of supporting frame in variable numbers depending on application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (rectangular) FSGB-R 80x30 SI-50 G1/8-IG - 10.01.06.02290 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (rectangular) FSGB-R 80x30 SI-50 G1/8-IG
10.01.06.02290
Bellows suction cup (rectangular) FSGB-R 80x30 SI-50 G1/8-IG 10.01.06.02290
Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling Use of supporting frame in variable numbers depending on application
  • Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces
  • Handling of film-packed products, filled plastic bags; workpieces with folds
  • Handling of non-rigid workpieces and flexible outer packing materials which can be deformed during handling
  • Use of supporting frame in variable numbers depending on application
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02290
Product Name Bellows suction cup (rectangular) FSGB-R 80x30 SI-50 G1/8-IG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-6-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038219 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Manually Operated Suction Hand Cup - 609.0 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 85.72 mm (3.38 inch)
Material Rubber
View Details