Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G3/8-AG 10.01.06.03201

Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet
Description
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G3/8-AG - 10.01.06.03201 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G3/8-AG
10.01.06.03201
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G3/8-AG 10.01.06.03201
Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces Handling of flat glass and also formed glass pieces Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C Exact positioning in production processes without displacement High lateral forces in use with separation powder on flat glass or on wet glass surfaces
  • Oval bellows suction cup with 1.5 folds for dynamic handling of elongated glass workpieces
  • Handling of flat glass and also formed glass pieces
  • Use in automated production lines for automotive glass such as windscreens and side windows, even after the bending process at temperatures up to 170 °C
  • Exact positioning in production processes without displacement
  • High lateral forces in use with separation powder on flat glass or on wet glass surfaces
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03201
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SAOB 60x30 HT1-60 G3/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-50-SNA - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 50 mm (1.97 inch)
Material BR
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
9
Specs
Type DeepCup; Flat
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details
U Series Universal Vacuum Cup - A-3150004S - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 9.65 mm (0.3800 inch)
Material Silicone Rubber
View Details