Schmalz Inc. Datasheets for Vacuum Cups and Vacuum Pads

Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications.
Vacuum Cups and Vacuum Pads: Learn more

Page: 1 2 3 4 5
Product Name Notes
Flat suction cups with a round shape are particularly suited for handling of flat workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small...
Flat suction cups with an oval shape are designed for long and narrow workpieces. Suction cups grip the workpiece fast and precisely due to their flat shape and small volume.
Schmalz has developed suction cups to handle workpieces at high temperatures that are perfect for this task. The suction plates can withstand temperatures up to 600 °C and can be...
Schmalz suction cups make for easy handling of foils and paper. The flat sealing lip and the reinforced inside of the cup prevent that the unstable workpiece gets sucked in.
Suction cups for different industries are suitable for a variety of processes and are also available in special sizes and materials.
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are...
Oval and flat suction cup for handling of narrow workpieces, including curved objects, such as sections, pipes, packaging materials Handling of frame elements, such as doors and windows Considerably higher...
Round and flat suction cup for handling of CDs and DVDs, wood veneers, wafers and solar cells
Round flat suction cup for the handling of sensitive workpieces For use with smooth and uneven surfaces Suitable for use in harsh environments, with high chemical resistance
Round suction cup for handling of smooth, flat workpieces Series SPU B with thicker sealing lip: handling of workpieces with a slightly rough surface, such as wood or scaly metal...
Round suction plate for handling and separation of flat, porous workpieces, including those with a "suck-through" effect Separation of workpieces by injection of a throttled flow of compressed air into...
Round suction plate for handling of very hot workpieces Removing of hot cathode ray tubes from molds Handling of hot glass
Round, flat suction cup for applications in multi-shift operations with very short cycle times Handling of oily metal sheets (automotive production), cardboard and sheets of wood Handling of extremely abrasive...
Round, flat suction cup for dynamic handling of metal sheets with very short cycle times Handling of thin steel sheets and aluminum sheets without deformation For use in feeder systems...
Round, flat suction cup for handling of flat workpieces with smooth or slightly rough surfaces Handling of hot workpieces (HT1, SI, FPM) Low marking and antistatic handling of sensitive workpieces...
Round, flat suction cup for handling of wooden veneers, wafers and solar cells Handling of various packing material, e.g. plastic films, paper, blister packs Gentle handling of plastic films and...
Suction cups for handling of CDs or DVDs in fast-running, fully automatic systems Handling of CDs and DVDs in all processing steps of the production and further processing

Next >>