Schmalz Inc. Datasheets for Vacuum Valves
Vacuum valves are used when a vacuum must be maintained in a closed system.
Vacuum Valves: Learn more
| Product Name | Notes |
|---|---|
| For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available. | |
| Control of compressed air and vacuum at manual working positions, leaving the hands free for the actual work For use with clamping tables and vacuum workbenches Also for use in... | |
| Non-return valve for maintaining the vacuum in the case of a power failure or a failure of the vacuum generator Can also be used with energy saving systems when handling... |