Schmalz Inc. Bellows suction cup (round) for very uneven workpieces FSG 3 SI-55 M3-AG 10.01.06.03713

Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet
Description
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces FSG 3 SI-55 M3-AG - 10.01.06.03713 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces FSG 3 SI-55 M3-AG
10.01.06.03713
Bellows suction cup (round) for very uneven workpieces FSG 3 SI-55 M3-AG 10.01.06.03713
Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect) Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces) Internal support (from diameter 52 mm) prevents workpiece from being sucked in Special design of the folds permits use in systems with very short cycle times
  • Round, bellows suction cup with 2.5 folds for handling of extremely sensitive workpieces (optimum damping effect)
  • Handling of workpieces with extremely uneven surfaces, such as pipes (optimal adaptation to concave and convex surfaces)
  • Internal support (from diameter 52 mm) prevents workpiece from being sucked in
  • Special design of the folds permits use in systems with very short cycle times
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03713
Product Name Bellows suction cup (round) for very uneven workpieces FSG 3 SI-55 M3-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038092 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 40 mm (1.57 inch)
Material Polyurethane
View Details
Vacuum suction cup - ESS-6X10-ON - Festo Corporation
Specs
Type Flat
Material NBR
Port Top
View Details
B Series Bellows Vacuum Cup - A-B10-2.20 - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 10.92 mm (0.4300 inch)
Material Silicone Rubber
View Details
Vacuum Cup - Single Bellows - VCC-B-063-S - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 16 mm (0.6299 inch)
Material Silicone Rubber
View Details