Schmalz Inc. Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 40 ED-65 SC050 10.01.06.02455

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 40 ED-65 SC050 - 10.01.06.02455 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 40 ED-65 SC050
10.01.06.02455
Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 40 ED-65 SC050 10.01.06.02455
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.02455
Product Name Bellows suction cup (round) with 1.5 corr. for dynamic handling of cardboard and rigid packaging SPB1 40 ED-65 SC050
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-200-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038343 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Single Bellow Style Vacuum Cups - B8SW Sil - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 8.5 mm (0.3346 inch)
Material Silicone Rubber
View Details
Flat Round Suction Cup - NPFYN Series -  - ASCO
Specs
Type Flat
Diameter / Max. Size 3.5 to 95 mm (0.1378 to 3.74 inch)
Material Nitrile (NBR); Silicone Rubber
View Details