Schmalz Inc. Bellows suction cup (round) for very uneven workpieces SPB2f 15 SI-55 SC040 10.01.06.04090

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for very uneven workpieces SPB2f 15 SI-55 SC040 - 10.01.06.04090 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for very uneven workpieces SPB2f 15 SI-55 SC040
10.01.06.04090
Bellows suction cup (round) for very uneven workpieces SPB2f 15 SI-55 SC040 10.01.06.04090
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.04090
Product Name Bellows suction cup (round) for very uneven workpieces SPB2f 15 SI-55 SC040
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-15X45-ON - Festo Corporation
Specs
Type Flat
Material NBR
Port Top
View Details
Specs
Type Flat; Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Single Bellows Suction Cup - B1.5-14-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 13.21 mm (0.5200 inch)
Material Silicone Rubber
View Details