Schmalz Inc. Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SPOB1f 35x15 SI-55 G1/8-AG 10.01.06.03736

Description
Oval bellows suction cup with 1.5 folds for reliable handling of small, film packaging products such as candy bars, popsicles or bulk materials Used in packaging lines for processing bulk material packaging in the case-packing process step Handling of small flow-wrap packaging with different fill levels Stability and high suction force in rapid packaging processes thanks to its oval shape
Datasheet
Description
Oval bellows suction cup with 1.5 folds for reliable handling of small, film packaging products such as candy bars, popsicles or bulk materials Used in packaging lines for processing bulk material packaging in the case-packing process step Handling of small flow-wrap packaging with different fill levels Stability and high suction force in rapid packaging processes thanks to its oval shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SPOB1f 35x15 SI-55 G1/8-AG - 10.01.06.03736 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SPOB1f 35x15 SI-55 G1/8-AG
10.01.06.03736
Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SPOB1f 35x15 SI-55 G1/8-AG 10.01.06.03736
Oval bellows suction cup with 1.5 folds for reliable handling of small, film packaging products such as candy bars, popsicles or bulk materials Used in packaging lines for processing bulk material packaging in the case-packing process step Handling of small flow-wrap packaging with different fill levels Stability and high suction force in rapid packaging processes thanks to its oval shape
  • Oval bellows suction cup with 1.5 folds for reliable handling of small, film packaging products such as candy bars, popsicles or bulk materials
  • Used in packaging lines for processing bulk material packaging in the case-packing process step
  • Handling of small flow-wrap packaging with different fill levels
  • Stability and high suction force in rapid packaging processes thanks to its oval shape
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03736
Product Name Bellows suction cup (oval) for high dynamic on curved, oily surfaced workpieces SPOB1f 35x15 SI-55 G1/8-AG
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-60-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 60 mm (2.36 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022716 - RS Components, Ltd.
Specs
Diameter / Max. Size 4 mm (0.1575 inch)
Material Pur
View Details
10
Specs
Type Standard; Flat
Diameter / Max. Size 254 mm (10 inch)
Material Rubber
View Details
Single Bellows Suction Cup - B1.5-20-NM - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 18.03 mm (0.7100 inch)
Material Nomathane
View Details