Schmalz Inc. Bellows suction cup (round) for wear-resistant Handling surfaces FGA 22 SI-HD N016 10.01.06.03419

Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet
Description
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 22 SI-HD N016 - 10.01.06.03419 - Schmalz Inc.
Raleigh, NC, United States
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 22 SI-HD N016
10.01.06.03419
Bellows suction cup (round) for wear-resistant Handling surfaces FGA 22 SI-HD N016 10.01.06.03419
These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these suction cups can be used for handling primary as well as secondary packaging.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number 10.01.06.03419
Product Name Bellows suction cup (round) for wear-resistant Handling surfaces FGA 22 SI-HD N016
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-2-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2040103 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 60 mm (2.36 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
Punch Press Suction Hand Cup Feeder - A6461 - ANVER Corporation
Specs
Type Standard; Hand Cup
Diameter / Max. Size 53.97 mm (2.12 inch)
View Details