Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 45V, 20A, R-6, DIODE SCHOTTKY | |
| BRIDGE RECT 230V MODULE | |
| DIODE GEN PURP 1.6KV 25A DO4 | |
| DIODE GEN PURP 100V 2A DO204AC | |
| DIODE GEN PURP 1KV 2A DO15 | |
| DIODE GEN PURP 200V 2A DO204AC | |
| DIODE GEN PURP 2A DO204AC | |
| DIODE GEN PURP 400V 2A DO204AC | |
| DIODE GEN PURP 50V 2A DO204AC | |
| DIODE GEN PURP 600V 2A DO15 | |
| DIODE GEN PURP 600V 2A DO204AC | |
| DIODE GEN PURP 800V 2A DO204AC | |
| DIODE MODULE 12-24VDC IN | |
| DIODE MODULE GP 1000V 300MA | |
| DIODE MODULE GP 1000V | |
| DIODE MODULE GP 1300V 400MA | |
| DIODE MODULE GP 1300V 500MA | |
| DIODE MODULE GP 1300V 700MA | |
| DIODE MODULE GP 1300V | |
| DIODE MODULE W/VARISTOR | |
| DIODE SCHOTTKY 100V 240A PRM1-1 | |
| DIODE SCHOTTKY 100V PRM1-1 | |
| DIODE SCHOTTKY 135V 240A PRM1-1 | |
| DIODE SCHOTTKY 150V 240A PRM1-1 | |
| DIODE SCHOTTKY 15V 240A PRM1-1 | |
| DIODE SCHOTTKY 200V PRM1-1 | |
| DIODE SCHOTTKY 30V 240A PRM1-1 | |
| DIODE SCHOTTKY 30V PRM1-1 | |
| DIODE SCHOTTKY 35V 240A PRM1-1 | |
| DIODE SCHOTTKY 40V 240A PRM1-1 | |
| DIODE SCHOTTKY 45V 240A PRM1-1 | |
| DIODE SCHOTTKY 45V PRM1-1 | |
| DIODE SCHOTTKY 80V 240A PRM1-1 | |
| DIODE ZENER 100V 2W DO204AL | |
| DIODE ZENER 10V 2W DO204AL | |
| DIODE ZENER 11V 2W DO204AL | |
| DIODE ZENER 11V 2W DO41 | |
| DIODE ZENER 130V 2W DO204AL | |
| DIODE ZENER 13V 2W DO204AL | |
| DIODE ZENER 13V 2W DO41 | |
| DIODE ZENER 140V 2W DO204AL | |
| DIODE ZENER 14V 2W DO204AL | |
| DIODE ZENER 14V 2W DO41 | |
| DIODE ZENER 150V 2W DO204AL | |
| DIODE ZENER 15V 2W DO204AL | |
| DIODE ZENER 15V 2W DO41 | |
| DIODE ZENER 160V 2W DO204AL | |
| DIODE ZENER 16V 2W DO204AL | |
| DIODE ZENER 16V 2W DO41 | |
| DIODE ZENER 170V 2W DO204AL | |
| DIODE ZENER 17V 2W DO204AL | |
| DIODE ZENER 17V 2W DO41 | |
| DIODE ZENER 180V 2W DO204AL | |
| DIODE ZENER 18V 2W DO204AL | |
| DIODE ZENER 18V 2W DO41 | |
| DIODE ZENER 190V 2W DO204AL | |
| DIODE ZENER 19V 2W DO204AL | |
| DIODE ZENER 19V 2W DO41 | |
| DIODE ZENER 200V 2W DO204AL | |
| DIODE ZENER 20V 2W DO204AL | |
| DIODE ZENER 22V 2W DO204AL | |
| DIODE ZENER 22V 2W DO41 | |
| DIODE ZENER 24V 2W DO204AL | |
| DIODE ZENER 27V 2W DO204AL | |
| DIODE ZENER 27V 2W DO41 | |
| DIODE ZENER 28V 2W DO41 | |
| DIODE ZENER 3.6V 2W DO204AL | |
| DIODE ZENER 3.9V 2W DO204AL | |
| DIODE ZENER 30V 2W DO204AL | |
| DIODE ZENER 30V 2W DO41 | |
| DIODE ZENER 33V 2W DO204AL | |
| DIODE ZENER 33V 2W DO41 | |
| DIODE ZENER 36V 2W DO204AL | |
| DIODE ZENER 36V 2W DO41 | |
| DIODE ZENER 39V 2W DO204AL | |
| DIODE ZENER 39V 2W DO41 | |
| DIODE ZENER 4.3V 2W DO204AL | |
| DIODE ZENER 4.7V 2W DO204AL | |
| DIODE ZENER 43V 2W DO204AL | |
| DIODE ZENER 47V 2W DO204AL | |
| DIODE ZENER 47V 2W DO41 | |
| DIODE ZENER 5.1V 2W DO204AL | |
| DIODE ZENER 5.6V 2W DO204AL | |
| DIODE ZENER 51V 2W DO204AL | |
| DIODE ZENER 56V 2W DO204AL | |
| DIODE ZENER 6.2V 2W DO204AL | |
| DIODE ZENER 6.8V 2W DO204AL | |
| DIODE ZENER 62V 2W DO204AL | |
| DIODE ZENER 68V 2W DO204AL | |
| Integrated Circuits (ICs) - Diodes - Diodes - General Purpose | |
| MOV DISC 10MM, 27V 1KA, BULK | |
| MOV DISC 14MM, 27V 2KA, BULK | |
| MOV DISC 7MM, 240V 1.2KA, REEL 1 | |
| MOV DISC 7MM, 270V 1.75KA, BULK | |
| PCB FOR SCREW IN MODULE 24VDC | |
| PLUG-IN LIGHTNING AND SURGE ARRE | |
| PLUG-IN SURGE ARRESTER 3-PH PWR | |
| PT-IQ-2X2+F-48DC-PT | |
| PT-IQ-2X2+F-48DC-UT | |
| PT-IQ-2X2+F-5DC-PT | |
| PT-IQ-2X2-48DC-P | |
| PT-IQ-2X2-48DC-UT | |
| PT-IQ-2X2-5DC-P | |
| PT-IQ-3-HF-12DC-PT | |
| SENSOR PHOTODIODE 660NM TO8 | |
| SURGE PROT REPLACEMENT PLUG | |
| SURGE PROTECTION CONN TYPE 2 | |
| SURGE PROTECTION CONN TYPE2 | |
| SURGE PROTECTION DEVICE 120V | |
| SURGE PROTECTION DEVICE | |
| SURGE PROTECTION MOD 60VAC/DC | |
| SURGE PROTECTION MOD 700MA 24V | |
| SURGE PROTECTION PLUG 120VAC | |
| SURGE PROTECTION TYPE 2 | |
| SURGE PROTECTION | |
| SURGETRAB PIPE W/INTEGRATED PCB | |
| TTC-6-1X2-24DC-PT | |
| TTC-6-1X2-24DC-UT | |
| TTC-6-2-24DC-PT | |
| TTC-6-2X1-24DC-PT | |
| TTC-6-2XTVSD-24DC-PT | |
| TTC-6-GDT-C-110AC-PT -I | |
| TTC-6-GDT-C-110AC-UT -I | |
| TTC-6-MOV-C-120AC-UT -I | |
| TTC-6-MOV-C-24DC-UT- I | |
| TTC-6-MOV-C-48DC-UT- I | |
| TTC-6-MOV-D-24DC-UT- I | |
| TTC-6-TVSD-C-24DC-PT -I | |
| TTC-6-TVSD-C-24DC-UT -I | |
| TTC-6-TVSD-C-48DC-UT -I | |
| TTC-6-TVSD-D-24DC-PT -I | |
| TTC-6-TVSD-D-24DC-UT -I | |
| TTC-6-TVSD-D-48DC-UT -I | |
| TVS DEVICE ARRESTER W/ ARC | |
| TVS DEVICE ARRESTOR VARISTOR | |
| TVS DEVICE MIXED 350V RADIAL | |
| TVS DEVICE MIXED MODULE | |
| TVS DEVICE MIXED PROT PLUG 48V | |
| TVS DEVICE MIXED PROT PLUG | |
| TVS DEVICE MODULE | |
| TVS DEVICE PLUGGABLE ARRESTER | |
| TVS DEVICE PROT MOD | |
| TVS DEVICE SURGE ARRESTER DIN RL | |
| TVS DEVICE SURGE ARRESTER | |
| TVS DEVICE SURGE PROT DIN RAIL | |
| TVS DEVICE SURGE PROT | |
| TVS DEVICE TYPE 1 ARRESTER | |
| TVS DEVICE | |
| TVS DIODE 12VWM MODULE | |
| TVS DIODE 13VWM MODULE | |
| TVS DIODE 24VWM MODULE | |
| TVS DIODE 28VWM MODULE | |
| TVS DIODE 40VWM MODULE | |
| TVS DIODE 5VWM MODULE | |
| TVS DIODE 6VWM MODULE | |
| VAL-MS-T1/T2 1000DC-PV/2+V-FM | |
| VAL-MS-T1/T2 175/12.5 ST | |
| VAL-MS-T1/T2 335/12.5/1+0-FM | |
| VAL-MS-T1/T2 335/12.5/1+0 | |
| VAL-MS-T1/T2 335/12.5/1+1 | |
| VAL-MS-T1/T2 335/12.5/3+0 | |
| VAL-MS-T1/T2 335/12.5/3+1 | |
| VAL-MS-T1/T2 335/12.5/4+0 | |
| VAL-MS-T1/T2 48/12.5/1+0-FM | |
| VAL-MS-T1/T2 48/12.5/1+1V | |
| VARISTOR 120V 2.5KA MODULE | |
| VARISTOR 24V 350A MODULE | |
| VARISTOR 40KA MODULE | |
| VARISTOR MODULE | |
| ZENER SOT23 9.1V 0.3W 5% | |
| ZENERDIODE,SOT-23,18 V,0.3W,5% | |
| ZENERDIODE,SOT-23,3V ,0.3W,5% |
| << Prev | Next >> |