Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| AC INPUT 180-264VAC O/P 16A | |
| AC/DC DIGITAL PLATFORM | |
| BI-DIRECTIONAL TVS | |
| CONSUMER CIRCUIT | |
| DATA LINE FILTER | |
| DIODE GEN PURP 1.2KV 75A D2PAK | |
| DIODE GEN PURP 600V 7.3A TO252-3 | |
| DIODE GEN PURP 600V 71A TO263-3 | |
| DIODE GEN PURP 600V 8A TO263AB | |
| DIODE GEN PURP 75V 150MA SOT23-3 | |
| DIODE GP 1.2KV 150A WAFER | |
| DIODE GP 1.2KV 50A WAFER | |
| DIODE GP 1.2KV 75A WAFER | |
| DIODE GP 600V 29.2A TO252-3 | |
| DIODE SCHOTTKY 600V TO220-2 | |
| DIODE SIL CARB 1.2KV 15A TO220-2 | |
| DIODE TVS SINGLE UNI-DIR 10V 1.5 | |
| DIODE ZENER 0.25W | |
| DIODE ZENER 0.4W | |
| DIODE ZENER 10.1V 0.15W 1.98% | |
| DIODE ZENER 10.4V 0.15W 1.92% | |
| DIODE ZENER 10.4V 0.4W | |
| DIODE ZENER 10.9V 0.4W | |
| DIODE ZENER | |
| HZM11N - ZENER DIODE | |
| HZM12N - ZENER DIODE | |
| HZM2.2N - ZENER DIODE | |
| HZM22N - ZENER DIODE | |
| HZM3.0N - ZENER DIODE | |
| HZM4.7N - ZENER DIODE | |
| HZM6.8N - ZENER DIODE | |
| HZS3C - ZENER DIODE, 3.3V, 6.06% | |
| HZU12B - ZENER DIODE, 12V, 2.09% | |
| HZU15B - ZENER DIODE, 15V, 2.21% | |
| HZU18B - ZENER DIODE | |
| HZU2.0B - ZENER DIODE, 2.05V, 7. | |
| HZU30B - ZENER DIODE, 30V, 6.67% | |
| HZU33B - ZENER DIODE, 33V, 6.06% | |
| HZU5.1B - ZENER DIODE, 5.1V, 2.1 | |
| HZU5.6B - ZENER DIODE, 5.43V, 2. | |
| HZU6.8B - ZENER DIODE, 6.8V, 2.0 | |
| IC AC/DC DGTL PLATFORM 16SOIC | |
| IC ESD PROTECTION GENERIC 5CSP | |
| IC OR CTRLR N+1 16TSSOP | |
| ICL 1 OHM 20% 20A 22MM | |
| ICL 10 OHM 20% 3A 10.16MM | |
| ICL 10 OHM 20% 6A 15MM | |
| ICL 2 OHM 20% 18A 22MM | |
| ICL 7 OHM 20% 10A 22MM | |
| MALAYSIA(DROP) | |
| PWR SUPP, BATT & COND | |
| SENSOR PHOTODIODE 850NM RADIAL | |
| SENSOR PHOTODIODE 940NM 1206 | |
| SENSOR PHOTODIODE 940NM 2SMD | |
| SENSOR PHOTODIODE 940NM 4SMD | |
| SIC CHIP | |
| THERMAL-THERMISTORS | |
| TRANS VOLTAGE SUPPRESSOR DIODE | |
| TVS DEV GDT/MOV 470V DISC 13.2MM | |
| TVS DEV GDT/MOV 470V DISC 17MM | |
| TVS DEV GDT/MOV 620V DISC 13.2MM | |
| TVS DEV GDT/MOV 620V DISC 17MM | |
| TVS DEV GDT/MOV 675V DISC 13.2MM | |
| TVS DEV GDT/MOV 675V DISC 17MM | |
| TVS DEV GDT/MOV 730V DISC 13.2MM | |
| TVS DEV GDT/MOV 800V DISC 13.2MM | |
| TVS DEV GDT/MOV 875V DISC 13.2MM | |
| TVS DEVICE 38TSSOP | |
| TVS DEVICE MIXED 4CSP | |
| TVS DEVICE MIXED 4WLCSP | |
| TVS DIODE 10VWM 14.1VC 1.5KE | |
| TVS DIODE 10VWM 14.1VC DO13 | |
| TVS DIODE 10VWM 14.1VC DO201AD | |
| TVS DIODE 10VWM 14.5VC 1.5KE | |
| TVS DIODE 10VWM 14.5VC DO13 | |
| TVS DIODE 10VWM 16.7VC AXIAL | |
| TVS DIODE 10VWM 16CSP | |
| TVS DIODE 10VWM 16WLCSP | |
| TVS DIODE 12VWM 16.5VC 1.5KE | |
| TVS DIODE 12VWM 16.5VC DO13 | |
| TVS DIODE 12VWM 17.1VC 1.5KE | |
| TVS DIODE 12VWM 17.1VC DO13 | |
| TVS DIODE 15VWM 20.6VC 1.5KE | |
| TVS DIODE 15VWM 20.6VC DO13 | |
| TVS DIODE 15VWM 20.6VC DO201AD | |
| TVS DIODE 15VWM 21.4VC 1.5KE | |
| TVS DIODE 15VWM 21.4VC DO13 | |
| TVS DIODE 18CSP | |
| TVS DIODE 18VWM 25.2VC 1.5KE | |
| TVS DIODE 18VWM 25.2VC DO13 | |
| TVS DIODE 18VWM 25.5VC 1.5KE | |
| TVS DIODE 18VWM 25.5VC DO13 | |
| TVS DIODE 18VWM 30VC AXIAL | |
| TVS DIODE 22VWM 32VC DO13 | |
| TVS DIODE 24WLCSP | |
| TVS DIODE 2CSP | |
| TVS DIODE 2WLCSP | |
| TVS DIODE 36VWM 54.3VC DO13 | |
| TVS DIODE 45VWM 70VC DO13 | |
| TVS DIODE 4WLCSP | |
| TVS DIODE 5.5VWM 10VC 4WLCSP | |
| TVS DIODE 5.5VWM 11WLCSP | |
| TVS DIODE 5.5VWM 5CSP | |
| TVS DIODE 5.5VWM 8WLCSP | |
| TVS DIODE 5.5VWM 9-CSP | |
| TVS DIODE 5.5VWM 9.5VC 10XSONU | |
| TVS DIODE 5VWM 5CSP | |
| TVS DIODE 5VWM 7.5VC 1.5KE | |
| TVS DIODE 5VWM 7.5VC DO13 | |
| TVS DIODE 5VWM 9.4VC AXIAL | |
| TVS DIODE 6XSON SOT886 | |
| TVS DIODE 8VC 10XSONU | |
| TVS DIODE 8VC 38TSSOP | |
| TVS DIODE 8VC 6XSON SOT886 | |
| TVS DIODE 8VWM 11.5VC 1.5KE | |
| TVS DIODE 8VWM 11.5VC DO13 | |
| TVS DIODE 8VWM 11.6VC 1.5KE | |
| TVS DIODE 8VWM 11.6VC DO13 | |
| TVS DIODE 8VWM 13VC 4WLCSP | |
| TVS DIODE 9CSP | |
| TVS DIODE WAFER | |
| UNI-DIRECTIONAL TVS | |
| VARISTOR 6.5KA DISC |
| << Prev | Next >> |