Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 10A, 1000V, STANDARD RECOVERY RE | |
| 10A, 400V, STANDARD RECOVERY REC | |
| 10A, 800V, STANDARD RECOVERY REC | |
| BRIDGE RECT 1P 200V 15A GSIB-5S | |
| BRIDGE RECT 1P 200V 20A GSIB-5S | |
| BRIDGE RECT 1P 200V 25A GSIB-5S | |
| BRIDGE RECT 1P 400V 15A GSIB-5S | |
| BRIDGE RECT 1P 400V 20A GSIB-5S | |
| BRIDGE RECT 1P 400V 25A GSIB-5S | |
| BRIDGE RECT 1P 400V 3.5A GSIB-5S | |
| BRIDGE RECT 1P 600V 15A GSIB-5S | |
| BRIDGE RECT 1P 600V 20A GSIB-5S | |
| BRIDGE RECT 1P 800V 15A GSIB-5S | |
| DIODE ARR SCHOT 30V 200MA SOT523 | |
| DIODE ARR SIC 1200V 10A TO247-3 | |
| DIODE ARR SIC 1200V 15A TO247-3 | |
| DIODE ARR SIC 1200V 20A TO247-3 | |
| DIODE ARR SIC 1200V 30A TO247-3 | |
| DIODE ARR SIC 650V 10A TO247-3 | |
| DIODE ARR SIC 650V 12A TO247-3 | |
| DIODE ARRAY GP 100V 10A TO220AB | |
| DIODE ARRAY GP 100V 16A TO220AB | |
| DIODE ARRAY GP 10A TO220AB | |
| DIODE ARRAY GP 200V 10A TO220AB | |
| DIODE ARRAY GP 200V 16A TO220AB | |
| DIODE ARRAY GP 240V 225MA SOT23 | |
| DIODE ARRAY GP 400V 16A TO220AB | |
| DIODE ARRAY GP 50V 10A TO220AB | |
| DIODE ARRAY GP 50V 16A TO220AB | |
| DIODE ARRAY GP 600V 10A TO220AB | |
| DIODE ARRAY GP 600V 16A TO220AB | |
| DIODE ARRAY GP 800V 16A TO220AB | |
| DIODE GEN PURP 1.1KV 1A DO204AL | |
| DIODE GEN PURP 1.2KV 1A DO204AL | |
| DIODE GEN PURP 1.2KV 25A DO4 | |
| DIODE GEN PURP 1.2KV 95A DO5 | |
| DIODE GEN PURP 1.3KV 1A DO204AL | |
| DIODE GEN PURP 1.3KV 1A DO213AB | |
| DIODE GEN PURP 1.3KV 1A DO214AC | |
| DIODE GEN PURP 1.4KV 1A DO204AL | |
| DIODE GEN PURP 1.4KV 25A DO4 | |
| DIODE GEN PURP 1.4KV 95A DO5 | |
| DIODE GEN PURP 1.5KV 1A DO204AL | |
| DIODE GEN PURP 1.6KV 1A DO204AL | |
| DIODE GEN PURP 1.6KV 1A DO213AB | |
| DIODE GEN PURP 1.6KV 1A DO214AC | |
| DIODE GEN PURP 1.6KV 25A DO4 | |
| DIODE GEN PURP 1.6KV 95A DO5 | |
| DIODE GEN PURP 100V 1.5A DO204AC | |
| DIODE GEN PURP 100V 1A DO204AL | |
| DIODE GEN PURP 100V 1A DO213AB | |
| DIODE GEN PURP 100V 1A INT-A-PAK | |
| DIODE GEN PURP 100V 1A SMA | |
| DIODE GEN PURP 100V 1A SMAE | |
| DIODE GEN PURP 100V 1A SOD123FL | |
| DIODE GEN PURP 100V 2A DO204AC | |
| DIODE GEN PURP 100V 2A DO214AC | |
| DIODE GEN PURP 100V 3A DO201AD | |
| DIODE GEN PURP 100V 8A TO220AC | |
| DIODE GEN PURP 1KV 1.5A DO214AA | |
| DIODE GEN PURP 1KV 1.5A DO214AC | |
| DIODE GEN PURP 1KV 1.5A SOD123FL | |
| DIODE GEN PURP 1KV 1A DO204AL | |
| DIODE GEN PURP 1KV 1A DO213AB | |
| DIODE GEN PURP 1KV 1A DO221AC | |
| DIODE GEN PURP 1KV 1A SMAE | |
| DIODE GEN PURP 1KV 1A SMAF-C | |
| DIODE GEN PURP 1KV 2.5A DO201AD | |
| DIODE GEN PURP 1KV 2A SMAF-C | |
| DIODE GEN PURP 1KV 3A DO201AD | |
| DIODE GEN PURP 1KV 8A TO220AC | |
| DIODE GEN PURP 200V 1.5A DO204AC | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 200V 1A DO213AA | |
| DIODE GEN PURP 200V 1A DO213AB | |
| DIODE GEN PURP 200V 1A SMA | |
| DIODE GEN PURP 200V 1A SOD123FL | |
| DIODE GEN PURP 200V 2A DO204AC | |
| DIODE GEN PURP 200V 2A DO214AC | |
| DIODE GEN PURP 200V 3A DO201AD | |
| DIODE GEN PURP 200V 5A TO220-2 | |
| DIODE GEN PURP 200V 8A TO220AC | |
| DIODE GEN PURP 240V 225MA SOD123 | |
| DIODE GEN PURP 240V 225MA SOD323 | |
| DIODE GEN PURP 2KV 250MA DO204AL | |
| DIODE GEN PURP 300V 1A DO204AL | |
| DIODE GEN PURP 3KV 250MA DO204AL | |
| DIODE GEN PURP 400V 165A DO205AA | |
| DIODE GEN PURP 400V 1A DO204AL | |
| DIODE GEN PURP 400V 1A DO213AB | |
| DIODE GEN PURP 400V 1A DO221AC | |
| DIODE GEN PURP 400V 1A SMA | |
| DIODE GEN PURP 400V 1A SMAF-C | |
| DIODE GEN PURP 400V 25A DO4 | |
| DIODE GEN PURP 400V 2A DO204AC | |
| DIODE GEN PURP 400V 2A DO214AC | |
| DIODE GEN PURP 400V 2A SMAF-C | |
| DIODE GEN PURP 400V 2A SOD123HE | |
| DIODE GEN PURP 400V 6A P600 | |
| DIODE GEN PURP 400V 8A TO220AC | |
| DIODE GEN PURP 400V 95A DO5 | |
| DIODE GEN PURP 4KV 250MA DO204AL | |
| DIODE GEN PURP 500V 1A DO204AL | |
| DIODE GEN PURP 50V 1.5A DO204AC | |
| DIODE GEN PURP 50V 1A DO204AL | |
| DIODE GEN PURP 50V 1A DO213AA | |
| DIODE GEN PURP 50V 1A DO213AB | |
| DIODE GEN PURP 50V 1A DO214AC | |
| DIODE GEN PURP 50V 1A SMA | |
| DIODE GEN PURP 50V 1A SOD123FL | |
| DIODE GEN PURP 50V 2A DO204AC | |
| DIODE GEN PURP 50V 2A DO214AC | |
| DIODE GEN PURP 50V 3A DO201AD | |
| DIODE GEN PURP 50V 500MA DO213AA | |
| DIODE GEN PURP 50V 8A TO220AC | |
| DIODE GEN PURP 600V 1.5A DO204AC | |
| DIODE GEN PURP 600V 1.5A DO214AA | |
| DIODE GEN PURP 600V 1.5A DO214AC | |
| DIODE GEN PURP 600V 10A TO263AB | |
| DIODE GEN PURP 600V 1A DO204AL | |
| DIODE GEN PURP 600V 1A DO213AA | |
| DIODE GEN PURP 600V 1A DO213AB | |
| DIODE GEN PURP 600V 1A DO214AC | |
| DIODE GEN PURP 600V 1A SMA | |
| DIODE GEN PURP 600V 1A SMAF-C | |
| DIODE GEN PURP 600V 2A DO214AC | |
| DIODE GEN PURP 600V 2A DO221AC | |
| DIODE GEN PURP 600V 2A SMAF-C | |
| DIODE GEN PURP 600V 3A DO201AD | |
| DIODE GEN PURP 600V 3A DO214AA | |
| DIODE GEN PURP 600V 8A D2PAK | |
| DIODE GEN PURP 600V 8A TO220AC | |
| DIODE GEN PURP 800V 1.5A DO204AC | |
| DIODE GEN PURP 800V 165A DO205AA | |
| DIODE GEN PURP 800V 1A DO204AL | |
| DIODE GEN PURP 800V 1A DO213AB | |
| DIODE GEN PURP 800V 1A DO214AC | |
| DIODE GEN PURP 800V 1A SMAE | |
| DIODE GEN PURP 800V 25A DO4 | |
| DIODE GEN PURP 800V 2A DO204AC | |
| DIODE GEN PURP 800V 3A DO201AD | |
| DIODE GEN PURP 800V 8A TO220AC | |
| DIODE GEN PURP 800V 95A DO5 | |
| DIODE GP 1.2KV 320A DO205AB DO9 | |
| DIODE GP 1.4KV 165A DO205AA | |
| DIODE GP 1.4KV 320A DO205AB DO9 | |
| DIODE GP 1.6KV 165A DO205AA | |
| DIODE GP 1.6KV 320A DO205AB DO9 | |
| DIODE GP 100V 500MA DO213AA | |
| DIODE GP 100V 500MA MINI MELF | |
| DIODE GP 1KV 500MA MINI MELF | |
| DIODE GP 2.5KV 250MA DO204AL | |
| DIODE GP 200V 500MA DO213AA | |
| DIODE GP 200V 800MA DO204AL | |
| DIODE GP 3.5KV 250MA DO204AL | |
| DIODE GP 400V 320A DO205AB DO9 | |
| DIODE GP 400V 500MA DO213AA | |
| DIODE GP 400V 800MA DO204AL | |
| DIODE GP 600V 500MA DO213AA | |
| DIODE GP 600V 500MA MINI MELF | |
| DIODE GP 600V 800MA DO204AL | |
| DIODE GP 800V 320A DO205AB DO9 | |
| DIODE GP 800V 500MA MINI MELF | |
| DIODE GP REV 1.8KV 165A DO205AA | |
| DIODE GP REV 1.8KV 165A DO205AB | |
| DIODE MINIMELF 400V 0.5A 175C | |
| DIODE SIL CARB 1.2KV 10A TO220-2 | |
| DIODE SIL CARB 1.2KV 10A TO247-2 | |
| DIODE SIL CARB 1.2KV 10A TO252L | |
| DIODE SIL CARB 1.2KV 15A TO220-2 | |
| DIODE SIL CARB 1.2KV 15A TO247-2 | |
| DIODE SIL CARB 1.2KV 20A TO247-2 | |
| DIODE SIL CARB 1.2KV 30A TO247-2 | |
| DIODE SIL CARB 1.2KV 50A TO247-2 | |
| DIODE SIL CARB 1.2KV 60A TO247-2 | |
| DIODE SIL CARB 1.7KV 10A TO247-2 | |
| DIODE SIL CARB 1.7KV 39A TO247-2 | |
| DIODE SIL CARB 1.7KV 5A TO247-2 | |
| DIODE SIL CARB 600V 3A TO252-2L | |
| DIODE SIL CARB 650V 10A TO220-2 | |
| DIODE SIL CARB 650V 10A TO247-2 | |
| DIODE SIL CARB 650V 12A TO220-2 | |
| DIODE SIL CARB 650V 12A TO247-2 | |
| DIODE SIL CARB 650V 20A TO220-2 | |
| DIODE SIL CARB 650V 20A TO220-2L | |
| DIODE SIL CARB 650V 20A TO247-2 | |
| DIODE SIL CARB 650V 30A TO247-2 | |
| DIODE SIL CARB 650V 40A TO247-3 | |
| DIODE SIL CARB 650V 8A TO220-2 | |
| DIODE SILICON CARBIDE | |
| DIODE ZENER 10V 1W MELF | |
| DIODE ZENER 11V 1W MELF | |
| DIODE ZENER 12V 1W MELF | |
| DIODE ZENER 13V 1W MELF | |
| DIODE ZENER 15V 1W MELF | |
| DIODE ZENER 16V 1W MELF | |
| DIODE ZENER 18V 1W MELF | |
| DIODE ZENER 20V 1W MELF | |
| DIODE ZENER 22V 1W MELF | |
| DIODE ZENER 24V 1W MELF | |
| DIODE ZENER 27V 1W MELF | |
| DIODE ZENER 30V 1W MELF | |
| DIODE ZENER 33V 1W MELF | |
| DIODE ZENER 36V 1W MELF | |
| DIODE ZENER 39V 1W MELF | |
| DIODE ZENER 43V 1W MELF | |
| DIODE ZENER 47V 1W MELF | |
| DIODE ZENER 51V 1W MELF | |
| DIODE ZENER 56V 1W MELF | |
| DIODE ZENER 6.2V 1W MELF | |
| DIODE ZENER 6.8V 1W MELF | |
| DIODE ZENER 62V 1W MELF | |
| DIODE ZENER 68V 1W MELF | |
| DIODE ZENER 7.5V 1W MELF | |
| DIODE ZENER 75V 1W MELF | |
| DIODE ZENER 8.2V 1W MELF | |
| DIODE ZENER 82V 1W MELF | |
| DIODE ZENER 9.1V 1W MELF | |
| DIODE ZENER 91V 1W MELF | |
| DIODE, SCHOTTKY, 200MA, 30V, SOD | |
| DIODE, SCHOTTKY, 200MA, 30V, SOT | |
| DIODE, SCHOTTKY, 70MA, 70V, SOD | |
| Interface | |
| RECTIFIER, FAST RECOVERY, GLASS | |
| RECTIFIER, GENERAL PURPOSE, 1A | |
| RECTIFIER, GENERAL PURPOSE, 3A | |
| RECTIFIER, SCHOTTKY, 2A, 40V, ES | |
| SI LIMITER NON HERMETIC PLASTIC | |
| SI PIN NON HERMETIC PLASTIC SMT | |
| SI TVAR NON HERMETIC PLASTIC SMT | |
| TVS DIODE 12VWM 24VC SOT23 | |
| TVS DIODE 15VWM 33VC SOT23 | |
| TVS DIODE 24VWM 55VC SOT23 | |
| TVS DIODE 5VWM 11VC LLP75-3B | |
| TVS DIODE 5VWM 11VC SOT23-3 | |
| TVS DIODE 5VWM 11VC SOT23 | |
| TVS, ESD, ARRAY, UNI-DIR. ULTRA | |
| TVS, ESD, DUAL, BI-DIR, 3.3V, 1. | |
| TVS, ESD, SINGLE, BI-DIR, LOW CA | |
| TVS, ESD, SINGLE, BI-DIR, ULTRA | |
| TVS, ESD, SINGLE, UNI-DIR, LOW C |
| << Prev | Next >> |