Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| DIODE AVALANCHE 200V 2A SOD57 | |
| DIODE GEN PURP 100V 1A DO204AL | |
| DIODE GEN PURP 100V 3A | |
| DIODE GEN PURP 175V 100MA DO35 | |
| DIODE GEN PURP 180V 100MA DO7 | |
| DIODE GEN PURP 180V 200MA DO35 | |
| DIODE GEN PURP 1KV 1A D-5C | |
| DIODE GEN PURP 1KV 1A DO204AL | |
| DIODE GEN PURP 1KV 1A DO41 | |
| DIODE GEN PURP 200V 1A A SQ-MELF | |
| DIODE GEN PURP 200V 1A AXIAL | |
| DIODE GEN PURP 200V 1A DO204AL | |
| DIODE GEN PURP 200V 1A DO41 | |
| DIODE GEN PURP 200V 1A | |
| DIODE GEN PURP 200V 200MA DO35 | |
| DIODE GEN PURP 200V 3A | |
| DIODE GEN PURP 200V 500MA DO35 | |
| DIODE GEN PURP 250V 200MA DO35 | |
| DIODE GEN PURP 30V 200MA DO35 | |
| DIODE GEN PURP 400V 1A AXIAL | |
| DIODE GEN PURP 400V 1A DO204AL | |
| DIODE GEN PURP 400V 1A DO41 | |
| DIODE GEN PURP 400V 1A | |
| DIODE GEN PURP 400V 3A | |
| DIODE GEN PURP 500V 3A | |
| DIODE GEN PURP 50V 1A DO204AL | |
| DIODE GEN PURP 600V 1A AXIAL | |
| DIODE GEN PURP 600V 1A DO204AL | |
| DIODE GEN PURP 600V 1A DO41 | |
| DIODE GEN PURP 600V 3A | |
| DIODE GEN PURP 800V 1A DO204AL | |
| DIODE GEN PURP 80V 200MA DO35 | |
| DIODE GP 10KV 100MA S AXIAL | |
| DIODE GP 4KV 100MA S AXIAL | |
| DIODE GP 5KV 100MA S AXIAL | |
| DIODE ZENER 100V 1.3W DO41 | |
| DIODE ZENER 100V 1W DO204AL | |
| DIODE ZENER 12.8V 400MW DO7 | |
| DIODE ZENER 19.2V 500MW DO35 | |
| DIODE ZENER 2.4V 500MW DO35 | |
| DIODE ZENER 2.5V 500MW DO35 | |
| DIODE ZENER 2.7V 500MW DO35 | |
| DIODE ZENER 2.8V 500MW DO35 | |
| DIODE ZENER 22V 1W DO204AL | |
| DIODE ZENER 22V 1W DO41 | |
| DIODE ZENER 24V 1W DO204AL | |
| DIODE ZENER 24V 1W DO41 | |
| DIODE ZENER 27V 1W DO204AL | |
| DIODE ZENER 27V 1W DO41 | |
| DIODE ZENER 3.3V 500MW DO35 | |
| DIODE ZENER 3.6V 500MW DO35 | |
| DIODE ZENER 3.9V 500MW DO35 | |
| DIODE ZENER 30V 1W DO204AL | |
| DIODE ZENER 30V 1W DO41 | |
| DIODE ZENER 33V 1W DO204AL | |
| DIODE ZENER 33V 1W DO41 | |
| DIODE ZENER 36V 1W DO204AL | |
| DIODE ZENER 36V 1W DO41 | |
| DIODE ZENER 39V 1W DO204AL | |
| DIODE ZENER 39V 1W DO213AB | |
| DIODE ZENER 39V 1W DO41 | |
| DIODE ZENER 3V 500MW DO35 | |
| DIODE ZENER 3V SILICON UNIDIREC | |
| DIODE ZENER 4.3V 500MW DO35 | |
| DIODE ZENER 43V 1W DO204AL | |
| DIODE ZENER 43V 1W DO41 | |
| DIODE ZENER 47V 1W DO204AL | |
| DIODE ZENER 47V 1W DO41 | |
| DIODE ZENER 500MW DO35 AXIAL | |
| DIODE ZENER 51V 1W DO-41 | |
| DIODE ZENER 51V 1W DO204AL | |
| DIODE ZENER 51V 1W DO41 | |
| DIODE ZENER 56V 1W DO204AL | |
| DIODE ZENER 56V 1W DO41 | |
| DIODE ZENER 56V 1W DO41G | |
| DIODE ZENER 62V 1W DO204AL | |
| DIODE ZENER 62V 1W DO41 | |
| DIODE ZENER 68V 1W DO204AL | |
| DIODE ZENER 68V 1W DO41 | |
| DIODE ZENER 75V 1W DO204AL | |
| DIODE ZENER 75V 1W DO41 | |
| DIODE ZENER 8.5V 500MW DO35 | |
| DIODE ZENER 82V 1W DO204AL | |
| DIODE ZENER 9.1V 500MW DO35 | |
| DIODE ZENER 91V 1.3W DO41 | |
| DIODE ZENER 91V 1W DO204AL | |
| DIODE ZENER 91V 1W DO213AB | |
| DIODE ZENER TEMP COMPENSATED | |
| DIODE ZENER | |
| DO-204AL (DO-41), 1000MW, 5%, SM | |
| Integrated Circuits (ICs) - Diodes - Zener Diodes | |
| RECTIFIER DIODE | |
| SIGNAL OR COMPUTER DIODE | |
| UFR,FRR | |
| VOLTAGE REGULATOR | |
| ZENER DIODE |
| << Prev | Next >> |