GeneSiC Semiconductor, Inc. 1.2KV 29A TO252 Diode and Rectifier GD10MPS12E

Description
DIODE SIL CARB 1.2KV 29A TO252-2 Product overview: GD10MPS12E from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GD10MPS12E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SIL CARB 1.2KV 29A TO252-2 Product overview: GD10MPS12E from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GD10MPS12E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 29A TO252 Diode and Rectifier - 280-GD10MPS12E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 29A TO252 Diode and Rectifier
280-GD10MPS12E
1.2KV 29A TO252 Diode and Rectifier 280-GD10MPS12E
DIODE SIL CARB 1.2KV 29A TO252-2 Product overview: GD10MPS12E from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GD10MPS12E can be used for catalog matching and distributor lookup.

DIODE SIL CARB 1.2KV 29A TO252-2 Product overview: GD10MPS12E from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 29A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 29A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GD10MPS12E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1341491-GD10MPS12E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1341491-GD10MPS12E
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1341491-GD10MPS12E
Win Source Part Number: 1341491-GD10MPS12E Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: SiC Schottky MPS™ Speed: No Recovery Time > 500mA (Io) Package: Tape & Reel Standard Package: 2,500 Technology: SiC (Silicon Carbide) Schottky Current - Average Rectified (Io): 29A Reverse Recovery Time (trr): 0 ns Current - Reverse Leakage @ Vr: 5 µA @ 1200 V Capacitance @ Vr, F: 367pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: TO-252-2 ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: GeneSiC Semiconductor Voltage - DC Reverse (Vr) (Max): 1200 V Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A

Win Source Part Number: 1341491-GD10MPS12E
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: SiC Schottky MPS™
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 29A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Capacitance @ Vr, F: 367pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: TO-252-2
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GD10MPS12E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GD10MPS12E
Discrete Semiconductor Products - Diodes - Rectifiers GD10MPS12E
DIODE SIL CARB 1.2KV 29A TO252-2

DIODE SIL CARB 1.2KV 29A TO252-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-GD10MPS12E 1341491-GD10MPS12E GD10MPS12E
Product Name 1.2KV 29A TO252 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
VF 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data