Win Source Part Number: 1351325-GD25MPS17H
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: SiC Schottky MPS™
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 30
Technology: SiC (Silicon Carbide) Schottky
Current - Average Rectified (Io): 56A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 20 µA @ 1700 V
Capacitance @ Vr, F: 1083pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Voltage - DC Reverse (Vr) (Max): 1700 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 25 A
DIODE SIL CARB 1.7KV 56A TO247-2 Product overview: GD25MPS17H from GeneSiC Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7KV, 56A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.7KV, 56A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GD25MPS17H can be used for catalog matching and distributor lookup.
DIODE SIL CARB 1.7KV 56A TO247-2
DIODE SIL CARB 1.7KV 56A TO247-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1351325-GD25MPS17H | 280-GD25MPS17H | GD25MPS17H | GD25MPS17H |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1.7KV 56A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| VF | 1.8 volts | 1.8 volts | 1.8 volts | |
| VR | 1700 volts | 1700 volts | ||
| IR | 0.0200 mA | 0.0200 mA | ||
| trr | 0.0 ns | 0.0 ns |