Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| AXIAL DIODE 1500V 13W | |
| DIODE FOR FREQUENCY ATTENUATOR | |
| DIODE GEN PURP 2KV 500MA | |
| DIODE GEN PURP 5KV 200MA DO15 | |
| DIODE GP 600V 200A HALF-PAK | |
| DIODE ZENER 0.25W | |
| DIODE ZENER 0.4W | |
| DIODE ZENER 0.5W SILICON UNIDIR | |
| DIODE ZENER 0.5W | |
| DIODE ZENER 10.4V 0.5W 1.92% | |
| DIODE ZENER 10V 0.2W | |
| DIODE ZENER 10V 1W | |
| DIODE ZENER 10V 200MW 3MPAK | |
| DIODE ZENER 11V 400MW DO35 | |
| DIODE ZENER 11V 500MW DO35 | |
| DIODE ZENER 12V 1W DO35 | |
| DIODE ZENER 12V 1W DO41 | |
| DIODE ZENER 12V 400MW DO35 | |
| DIODE ZENER 18V 1W DO35 | |
| DIODE ZENER 18V 1W | |
| DIODE ZENER 1W 2-PIN DO-41 | |
| DIODE ZENER 1W | |
| DIODE ZENER 20V 1W DO35 | |
| DIODE ZENER 22V 1W DO41 | |
| DIODE ZENER 22V 500MW DO35 | |
| DIODE ZENER 24V 400MW DO35 | |
| DIODE ZENER 27V 1W DO35 | |
| DIODE ZENER 27V 400MW DO35 | |
| DIODE ZENER 3.6V 1W DO41 | |
| DIODE ZENER 30V 1W DO35 | |
| DIODE ZENER 30V 400MW DO35 | |
| DIODE ZENER 30V 500MW DO35 | |
| DIODE ZENER 33V 1W DO35 | |
| DIODE ZENER 33V 1W DO41 | |
| DIODE ZENER 33V 400MW DO35 | |
| DIODE ZENER 36V 400MW DO35 | |
| DIODE ZENER 36V 500MW DO35 | |
| DIODE ZENER 3V 250MW LLD | |
| DIODE ZENER 3V 500MW DO35 | |
| DIODE ZENER 4.5V 500MW LLD | |
| DIODE ZENER 6.2V 1W | |
| DIODE ZENER 6.2V 400MW DO35 | |
| DIODE ZENER 6.3V 400MW DO35 | |
| DIODE ZENER 6V 500MW DO35 | |
| DIODE ZENER 7.1V 400MW DO35 | |
| DIODE ZENER 7.3V 400MW DO35 | |
| DIODE ZENER 7V 500MW DO35 | |
| DIODE ZENER 7V 500MW LLD | |
| DIODE ZENER 9.3V 400MW DO35 | |
| DIODE ZENER 9.65V 1W 5.7% | |
| DIODE ZENER 9V 500MW DO35 | |
| DIODE ZENER FOR STABIL POWER | |
| DIODE ZENER | |
| DIODE1 | |
| PIN DIODE, 50V | |
| PLANAR PIN DIODE | |
| SI PPIN HERMETIC GLASS AXIAL | |
| SI PPIN HERMETIC MELF | |
| SI PPIN HERMETIC STUD |
| << Prev | Next >> |