The Sic Schottky Diode, part number GD30MPS06H, is a Silicon Carbide (SiC) diode designed for high-performance applications. It features a repetitive peak reverse voltage of 650V and a continuous forward current rating of 49A at 100°C. The diode is characterized by low thermal resistance, fast switching capabilities, and zero reverse recovery current, which enhances system efficiency and reliability. This diode is suitable for various applications, including power factor correction, electric vehicles, solar inverters, and switched-mode power supplies. It has a total capacitive charge of 46nC and operates effectively within a temperature range of -55°C to 175°C. The device is housed in a TO-247 package and complies with RoHS standards, making it a viable option for engineers looking for a robust and efficient diode solution.
SIC SCHOTTKY DIODE, 650V, 49A, TO-247; Product Range:MPS Gen IV Series; Diode Configuration:Single
DIODE SIL CARB 650V 49A TO247-2
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 89AH0962 | GD30MPS06H |
| Product Name | Sic Schottky Diode, 650V, 49A, To-247; Product Range Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247; TO-247 |