SIC SCHOTTKY DIODE, 1.7KV, 230A, SOT-227; Product Range:MPS Gen IV Series; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:1.7kV; Average Forward Current:230A; Total Capacitive Charge:524nC; No. of Pins:4 Pin RoHS Compliant: Yes
DIODE MOD SIC 1700V 115A SOT227
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 89AH0961 | GD2X75MPS17N |
| Product Name | Sic Schottky Diode, 1.7Kv, 230A, Sot-227; Product Range Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |