Win Source Part Number: 1350203-GD2X100MPS12
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: MSP
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 10
Technology: SiC (Silicon Carbide) Schottky
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 25 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 2 Independent
Mounting Type: Chassis Mount
Package / Case: SOT-227-4, miniBLOC
Supplier Device Package: SOT-227
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: GeneSiC Semiconductor
Base Product Number: GD2X
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 100 A
Current - Average Rectified (Io) (per Diode): 136A (DC)
DIODE MOD SIC 1200V 136A SOT227
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1350203-GD2X100MPS12N | GD2X100MPS12N |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | |
| VF | 1.8 volts | 1.8 volts |
| VR | 1200 volts | |
| IR | 0.0250 mA |