GeneSiC Semiconductor, Inc. Discrete Semiconductor Products Diodes Rectifiers Single Diodes GC50MPS33H

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: SiC Schottky MPS™ Package: Tube Product Status: Active Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 3300 V Current - Average Rectified (Io): 50A Speed: No Recovery Time > 500mA (Io)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: SiC Schottky MPS™ Package: Tube Product Status: Active Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 3300 V Current - Average Rectified (Io): 50A Speed: No Recovery Time > 500mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: GeneSiC Semiconductor Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: SiC Schottky MPS™ Package: Tube Product Status: Active Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 3300 V Current - Average Rectified (Io): 50A Speed: No Recovery Time > 500mA (Io)

Alternative Parts (Cross-Reference): Cross
Manufacturer: GeneSiC Semiconductor
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: SiC Schottky MPS™
Package: Tube
Product Status: Active
Technology: SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max): 3300 V
Current - Average Rectified (Io): 50A
Speed: No Recovery Time > 500mA (Io)

Buy Now Datasheet
Single Diodes - GC50MPS33H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GC50MPS33H
Single Diodes GC50MPS33H
DIODE SIL CARB 3.3KV 50A TO247-2

DIODE SIL CARB 3.3KV 50A TO247-2

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - GC50MPS33H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GC50MPS33H
Discrete Semiconductor Products - Diodes - Rectifiers GC50MPS33H
DIODE SIL CARB 3.3KV 50A TO247-2

DIODE SIL CARB 3.3KV 50A TO247-2

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number GC50MPS33H GC50MPS33H
Product Name Discrete Semiconductor Products Diodes Rectifiers Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VR 3300 volts 3300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: KS826S04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 40 volts
View Details
High Voltage Power Rectifiers - HRS4KW4KA-1 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 20000 mA
trr 2000 ns
View Details
200V 250MA SOT23 Diode and Rectifier - 280-BAS21E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details