Acme Chip Technology Co., Limited Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 1-LINE ESD PROTECTION FOR ETHERN | |
| 1000V,4APACKAGE HBS BRIDGE RECTI | |
| 1000V,6APACKAGE HBS BRIDGE RECTI | |
| 1000V,8APACKAGE HBS BRIDGE RECTI | |
| 50NS, 16A, 300V, HIGH EFFICIENT | |
| 50NS, 1A, 100V, HIGH EFFICIENT R | |
| 50NS, 1A, 200V, HIGH EFFICIENT R | |
| 50NS, 1A, 300V, HIGH EFFICIENT R | |
| 50NS, 1A, 400V, HIGH EFFICIENT R | |
| 50NS, 1A, 50V, HIGH EFFICIENT RE | |
| 75NS, 1A, 1000V, HIGH EFFICIENT | |
| 75NS, 1A, 600V, HIGH EFFICIENT R | |
| 75NS, 1A, 800V, HIGH EFFICIENT R | |
| AUTOMOTIVE GRADE 18V DUAL-LINE H | |
| AXIAL LEADED TVS, 30V, 100V, BUL | |
| BRIDGE RECT 1P 200V 15A GSIB-5S | |
| BRIDGE RECT 1P 200V 2.8A GSIB-5S | |
| BRIDGE RECT 1P 400V 15A GSIB-5S | |
| BRIDGE RECT 1P 400V 2.8A GSIB-5S | |
| BRIDGE RECT 1P 400V 6A GSIB-5S | |
| BRIDGE RECT 1P 600V 2.8A GSIB-5S | |
| BRIDGE RECT 1P 600V 6A GSIB-5S | |
| BRIDGE RECT 1P 800V 15A GSIB-5S | |
| BRIDGE RECT 1P 800V 2.8A GSIB-5S | |
| BRIDGE RECT 1P 800V 6A GSIB-5S | |
| BRIDGE RECT 1PHASE 1KV 1A DBL | |
| BRIDGE RECT 1PHASE 1KV 1A DBLS | |
| BRIDGE RECT 1PHASE 200V 1A DBL | |
| BRIDGE RECT 1PHASE 200V 1A DBLS | |
| BRIDGE RECT 1PHASE 400V 1A DBL | |
| BRIDGE RECT 1PHASE 400V 1A DBLS | |
| BRIDGE RECT 1PHASE 600V 1A DBL | |
| BRIDGE RECT 1PHASE 600V 1A DBLS | |
| BRIDGE RECT 1PHASE 800V 1A DBL | |
| BRIDGE RECT 1PHASE 800V 1A DBLS | |
| DIODE ARRAY GP 10A ITO220AB | |
| DIODE ARRAY GP 200V 16A TO247AD | |
| DIODE ARRAY GP 200V 30A TO247AD | |
| DIODE ARRAY GP 400V 100MA SM6 | |
| DIODE ARRAY GP 400V 10A TO220AB | |
| DIODE ARRAY GP 400V 85A D618SL | |
| DIODE ARRAY GP 800V 10A ITO220AB | |
| DIODE ARRAY GP 80V 100MA 5SSOP | |
| DIODE ARRAY GP 80V 100MA ES6 | |
| DIODE ARRAY GP 80V 100MA SM6 | |
| DIODE ARRAY GP 80V 100MA US6 | |
| DIODE ARRAY GP 80V 100MA USV | |
| DIODE ARRAY GP 80V 80MA US6 | |
| DIODE BRIDGE 1A 100V DBL | |
| DIODE BRIDGE 1A 50V DBL | |
| DIODE FOR HIGH SPEED SWITCHING | |
| DIODE FOR HIGH VOLTAGE SWITCHING | |
| DIODE GEN PURP 100V 1A DO41 | |
| DIODE GEN PURP 100V 1A SOD123FL | |
| DIODE GEN PURP 100V 1A TS-1 | |
| DIODE GEN PURP 100V 3A DO201AD | |
| DIODE GEN PURP 100V 3A DO27 | |
| DIODE GEN PURP 1KV 1A SMA | |
| DIODE GEN PURP 1KV 1A SOD123F | |
| DIODE GEN PURP 1KV 3A DO27 | |
| DIODE GEN PURP 200V 1A DO41 | |
| DIODE GEN PURP 200V 1A SOD123F | |
| DIODE GEN PURP 200V 1A TS-1 | |
| DIODE GEN PURP 200V 2A DO15 | |
| DIODE GEN PURP 200V 3A DO201AD | |
| DIODE GEN PURP 200V 3A DO27 | |
| DIODE GEN PURP 200V 5A DO201AD | |
| DIODE GEN PURP 200V 6A R-6 | |
| DIODE GEN PURP 300V 1A DO41 | |
| DIODE GEN PURP 300V 1A SOD123F | |
| DIODE GEN PURP 300V 1A TS-1 | |
| DIODE GEN PURP 300V 3A DO201AD | |
| DIODE GEN PURP 300V 3A DO27 | |
| DIODE GEN PURP 400V 1A DO41 | |
| DIODE GEN PURP 400V 1A TS-1 | |
| DIODE GEN PURP 400V 3A DO201AD | |
| DIODE GEN PURP 400V 3A DO27 | |
| DIODE GEN PURP 50V 1A DO41 | |
| DIODE GEN PURP 50V 1A SOD123F | |
| DIODE GEN PURP 50V 1A TS-1 | |
| DIODE GEN PURP 50V 3A DO201AD | |
| DIODE GEN PURP 50V 3A DO27 | |
| DIODE GEN PURP 50V 6A R-6 | |
| DIODE GEN PURP 600V 15A TO263AB | |
| DIODE GEN PURP 600V 16A ITO220AC | |
| DIODE GEN PURP 600V 1A DO41 | |
| DIODE GEN PURP 600V 1A SOD123F | |
| DIODE GEN PURP 600V 3A DO27 | |
| DIODE GEN PURP 600V 5A DO214AB | |
| DIODE GEN PURP 600V 5A ITO220AC | |
| DIODE GEN PURP 600V 5A TO220AC | |
| DIODE GEN PURP 600V 5A TO263AB | |
| DIODE GEN PURP 800V 1A DO41 | |
| DIODE GEN PURP 800V 1A SOD123F | |
| DIODE GEN PURP 800V 1A TS-1 | |
| DIODE GEN PURP 800V 3A DO27 | |
| DIODE GP 1.7KV 300A ADD-A-PAK | |
| DIODE GP 600V 100A HALF-PAK | |
| DIODE SCHOTTKY 100V 1A DO215AA | |
| DIODE SCHOTTKY 100V 3A DO214AB | |
| DIODE SCHOTTKY 100V 3A DO215AB | |
| DIODE SCHOTTKY 100V 5A DO214AB | |
| DIODE SCHOTTKY 100V 5A DO215AB | |
| DIODE SCHOTTKY 100V 8A DO214AB | |
| DIODE SCHOTTKY 100V 8A DO215AB | |
| DIODE SCHOTTKY 15V 240A HALF-PAK | |
| DIODE SCHOTTKY 15V 250MW SOT23-3 | |
| DIODE SCHOTTKY 15V 350MW SOT23-3 | |
| DIODE SCHOTTKY 15V 825MW SOT323 | |
| DIODE SCHOTTKY 15V 825MW SOT363 | |
| DIODE SCHOTTKY 1A 20V SMAJ | |
| DIODE SCHOTTKY 1A 20V SMBG | |
| DIODE SCHOTTKY 1A 30V SMAJ | |
| DIODE SCHOTTKY 1A 30V SMBG | |
| DIODE SCHOTTKY 1A 40V SMAJ | |
| DIODE SCHOTTKY 1A 40V SMBG | |
| DIODE SCHOTTKY 1A 70V SMAJ | |
| DIODE SCHOTTKY 1A 70V SMBG | |
| DIODE SCHOTTKY 25V 8A DO214AB | |
| DIODE SCHOTTKY 25V 8A DO215AB | |
| DIODE SCHOTTKY 30V 250MW SOT23-3 | |
| DIODE SCHOTTKY 30V 825MW SOT323 | |
| DIODE SCHOTTKY 30V 8A DO214AB | |
| DIODE SCHOTTKY 30V 8A DO215AB | |
| DIODE SCHOTTKY 35V 180A HALF-PAK | |
| DIODE SCHOTTKY 35V 180A HALFPAK | |
| DIODE SCHOTTKY 35V 8A DO214AB | |
| DIODE SCHOTTKY 35V 8A DO215AB | |
| DIODE SCHOTTKY 3A 20V SMCG | |
| DIODE SCHOTTKY 3A 20V SMCJ | |
| DIODE SCHOTTKY 3A 30V SMCG | |
| DIODE SCHOTTKY 3A 30V SMCJ | |
| DIODE SCHOTTKY 3A 40V SMCG | |
| DIODE SCHOTTKY 3A 40V SMCJ | |
| DIODE SCHOTTKY 40V 8A DO214AB | |
| DIODE SCHOTTKY 40V 8A DO215AB | |
| DIODE SCHOTTKY 45V 8A DO214AB | |
| DIODE SCHOTTKY 45V 8A DO215AB | |
| DIODE SCHOTTKY 50V 1A DO214BA | |
| DIODE SCHOTTKY 50V 1A DO215AA | |
| DIODE SCHOTTKY 50V 3A DO214AB | |
| DIODE SCHOTTKY 50V 3A DO215AB | |
| DIODE SCHOTTKY 50V 5A DO214AB | |
| DIODE SCHOTTKY 50V 5A DO215AB | |
| DIODE SCHOTTKY 5A 40V SMCG | |
| DIODE SCHOTTKY 5A 40V SMCJ | |
| DIODE SCHOTTKY 60V 1A DO215AA | |
| DIODE SCHOTTKY 60V 3A DO214AB | |
| DIODE SCHOTTKY 60V 3A DO215AB | |
| DIODE SCHOTTKY 60V 5A DO214AB | |
| DIODE SCHOTTKY 60V 5A DO215AB | |
| DIODE SCHOTTKY 60V 5A TO220-2 | |
| DIODE SCHOTTKY 80V 1A DO214BA | |
| DIODE SCHOTTKY 80V 1A DO215AA | |
| DIODE SCHOTTKY 80V 3A DO214AB | |
| DIODE SCHOTTKY 80V 3A DO215AB | |
| DIODE SCHOTTKY 80V 5A DO214AB | |
| DIODE SCHOTTKY 80V 5A DO215AB | |
| DIODE SCHOTTKY 80V 8A DO215AB | |
| DIODE SCHOTTKY 90V 1A DO215AA | |
| DIODE SCHOTTKY 90V 3A DO214AB | |
| DIODE SCHOTTKY 90V 3A DO215AB | |
| DIODE SCHOTTKY 90V 5A DO214AB | |
| DIODE SCHOTTKY 90V 5A DO215AB | |
| DIODE SCHOTTKY 90V 8A DO214AB | |
| DIODE SCHOTTKY 90V 8A DO215AB | |
| DIODE SCHOTTKY BARRIER | |
| DIODE SCHOTTKY | |
| DIODE ZENER | |
| HPZR-C7V0-Q/SOD123W/ SOD2 | |
| Integrated Circuits (ICs) - Diodes - Diodes - General Purpose | |
| Integrated Circuits (ICs) - Diodes - High Effic Rectifier | |
| Interface | |
| RECTIFIER DIODE, 0.015A, 10V | |
| RECTIFIER DIODE, 0.11A | |
| RECTIFIER DIODE, 0.15A | |
| RECTIFIER DIODE, SCHOTTKY | |
| RECTIFIER, SCHOTTKY, LOW VF, 1A | |
| RECTIFIER, SCHOTTKY, LOW VF, 2A | |
| RECTIFIER, SCHOTTKY, LOW VF, 3A | |
| RF DIODE PIN 100V 250MW SOT23-3 | |
| RF DIODE PIN 100V 2W 8QFN | |
| RF DIODE PIN 100V SOD323 | |
| RF DIODE PIN 100V SOT23-3 | |
| RF DIODE PIN 100V SOT323 | |
| RF DIODE PIN 100V SOT363 | |
| RF DIODE PIN 200V 250MW SOT23-3 | |
| RF DIODE PIN 50V SOD323 | |
| RF DIODE PIN 50V SOT23-3 | |
| RF DIODE PIN 50V SOT323 | |
| RF DIODE PIN 50V SOT363 | |
| RF DIODE PIN 55V SOT143-4 | |
| RF DIODE SCHOTTKY 15V SOD323 | |
| RF DIODE SCHOTTKY 15V SOD523 | |
| RF DIODE SCHOTTKY 15V SOT143-4 | |
| RF DIODE SCHOTTKY 15V SOT23-3 | |
| RF DIODE SCHOTTKY 15V SOT323 | |
| RF DIODE SCHOTTKY 15V SOT363 | |
| RF DIODE SCHOTTKY 20V SOT143-4 | |
| RF DIODE SCHOTTKY 20V SOT23-3 | |
| RF DIODE SCHOTTKY 20V SOT323 | |
| RF DIODE SCHOTTKY 20V SOT363 | |
| RF DIODE SCHOTTKY 2V SOD323 | |
| RF DIODE SCHOTTKY 2V SOD523 | |
| RF DIODE SCHOTTKY 2V SOT143-4 | |
| RF DIODE SCHOTTKY 2V SOT23-3 | |
| RF DIODE SCHOTTKY 2V SOT323 | |
| RF DIODE SCHOTTKY 2V SOT363 | |
| RF DIODE SCHOTTKY 4V 75MW SOT23 | |
| RF DIODE SCHOTTKY 4V SOT143-4 | |
| RF DIODE SCHOTTKY 4V SOT23-3 | |
| RF DIODE SCHOTTKY 4V SOT323 | |
| RF DIODE SCHOTTKY 4V SOT363 | |
| RF DIODE SCHOTTKY 70V SOT143-4 | |
| RF DIODE SCHOTTKY 70V SOT23-3 | |
| RF DIODE SCHOTTKY 70V SOT323 | |
| RF DIODE SCHOTTKY 70V SOT363 | |
| SCHOTTKY BARRIER DIODE | |
| SENSOR PHOTODIODE 1414 | |
| SENSOR PHOTODIODE 220-280NM 0404 | |
| SENSOR PHOTODIODE 220-280NM 1414 | |
| SENSOR PHOTODIODE 220-280NM TO39 | |
| SENSOR PHOTODIODE 220-280NM TO46 | |
| SENSOR PHOTODIODE 220-280NM TO5 | |
| SENSOR PHOTODIODE 220-320NM 1414 | |
| SENSOR PHOTODIODE 220-320NM TO39 | |
| SENSOR PHOTODIODE 220-320NM TO46 | |
| SENSOR PHOTODIODE 220-320NM TO5 | |
| SENSOR PHOTODIODE 220-370NM TO39 | |
| SENSOR PHOTODIODE 220-370NM TO46 | |
| SENSOR PHOTODIODE 220-370NM TO5 | |
| SENSOR PHOTODIODE 230-320NM TO46 | |
| SENSOR PHOTODIODE 230-395NM TO39 | |
| SENSOR PHOTODIODE 230-395NM TO46 | |
| SENSOR PHOTODIODE 240-320NM 2SMD | |
| SENSOR PHOTODIODE 240-395NM 2SMD | |
| SENSOR PHOTODIODE 295-490NM 2SMD | |
| SENSOR PHOTODIODE 2SMD | |
| SENSOR PHOTODIODE 300-510NM TO46 | |
| SENSOR PHOTODIODE 4SMD | |
| SENSOR PHOTODIODE 875NM 2SMD | |
| SENSOR PHOTODIODE 875NM AXIAL | |
| SENSOR PHOTODIODE MODULE | |
| SENSOR PHOTODIODE TO46-2 | |
| SENSOR PHOTODIODE UV 4SMD | |
| SENSOR PHOTODIODE UV MODULE | |
| SENSOR PHOTODIODE UV TO46-2 | |
| TVS DIODE 12VWM 26VC LLP75-3B | |
| TVS DIODE 12VWM 26VC SOT23 | |
| TVS DIODE 15VWM 28.8VC LLP75-3B | |
| TVS DIODE 15VWM 28.8VC SOT23 | |
| TVS DIODE 24VWM 47VC SOT23 | |
| TVS DIODE 3.3VWM 12.3VC LLP75-3B | |
| TVS DIODE 3.3VWM 12.3VC SOT23 | |
| TVS DIODE 36VWM 71VC SOT23 | |
| TVS DIODE 4VWM 14.3VC SOT23 | |
| TVS DIODE 5VWM 14VC SOT23 | |
| TVS DIODE 5VWM 16VC LLP75-3B | |
| TVS DIODE 5VWM 16VC SOT23 | |
| TVS DIODE 8VWM 19.2VC SOT23 |
| << Prev | Next >> |