SIC SCHOTTKY DIODE, 1.2KV, 60A, TO-247; Product Range:MPS Series; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:60A; Total Capacitive Charge:97nC; Diode Case Style:TO-247 RoHS Compliant: Yes
DIODE ARR SIC 1200V 55A TO247-3
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 75AJ3639 | GD2X30MPS12D |
| Product Name | Sic Schottky Diode, 1.2Kv, 60A, To-247; Product Range Genesic Semiconductor | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-247; TO-247 | TO-247 |
| RoHS Compliant | RoHS | |
| IF | 60000 mA |