Texas Instruments High-Performance Analog 8-bit 10MHz SOIC Embedded Microcontroller MCU COP8SAA716M9

Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO16, SOIC-16 Product overview: COP8SAA716M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO16, SOIC-16 Product overview: COP8SAA716M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 10MHz SOIC Embedded Microcontroller MCU
685-COP8SAA716M9
8-bit 10MHz SOIC Embedded Microcontroller MCU 685-COP8SAA716M9
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO16, SOIC-16 Product overview: COP8SAA716M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M9 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO16, SOIC-16 Product overview: COP8SAA716M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAA716M9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAA716M9 - 202696-COP8SAA716M9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAA716M9
202696-COP8SAA716M9
Embedded - Embedded - Microcontrollers - COP8SAA716M9 202696-COP8SAA716M9
Manufacturer: Texas Instruments Win Source Part Number: 202696-COP8SAA716M9 Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 12 Program Memory Size: 1KB (1K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202696-COP8SAA716M9
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 12
Program Memory Size: 1KB (1K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - COP8SAA716M9-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAA716M9-ND
Microcontrollers COP8SAA716M9-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SAA716M9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SAA716M9
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SAA716M9
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site
IC MCU 8BIT 1KB OTP 16SOIC - 815-COP8SAA716M9 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1KB OTP 16SOIC
815-COP8SAA716M9
IC MCU 8BIT 1KB OTP 16SOIC 815-COP8SAA716M9
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site
Embedded - Microcontrollers - COP8SAA716M9 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAA716M9
Embedded - Microcontrollers COP8SAA716M9
IC MCU 8BIT 1KB OTP 16SOIC

IC MCU 8BIT 1KB OTP 16SOIC

Supplier's Site Datasheet
Microcontrollers - COP8SAA716M9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAA716M9
Microcontrollers COP8SAA716M9
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 1KB (1K x 8) OTP 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-COP8SAA716M9 202696-COP8SAA716M9 COP8SAA716M9-ND COP8SAA716M9 815-COP8SAA716M9 COP8SAA716M9 COP8SAA716M9
Product Name 8-bit 10MHz SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAA716M9 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 1KB OTP 16SOIC Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.0640 KB 1 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB
Serial Interface SPI SPI SPI; SPI
Package Type Other; SOIC SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" Other; 16-SOIC (0.295\", 7.50mm Width) SOIC; Other; 16-SOIC (0.295, 7.50mm Width) SOIC; Other; 16-SOIC (0.295\", 7.50mm Width)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details