COP8 COP8™ 8T Microcontroller IC 8-Bit 15MHz 4KB (4K x 8) FLASH 44-WQFN (7x7)
IC MCU 8BIT 4KB FLASH 44WQFN
IC MCU 8BIT 4KB FLASH 44WQFN
COP8 COP8™ 8T Microcontroller IC 8-Bit 15MHz 4KB (4K x 8) FLASH 44-WQFN (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8TAC9HLQ8-ND | COP8TAC9HLQ8 | COP8TAC9HLQ8 | COP8TAC9HLQ8 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 15 MHz | 15 MHz | 15 MHz | |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 4 KB | |||
| ROM Type | Flash | Flash; FLASH |