C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 100LQFP
IC MCU 32BIT 64KB FLASH 100LQFP
C28x C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 60MHz 64KB (32K x 16) FLASH 100-LQFP (14x14)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DMF2802PZA-60-ND | DMF2802PZA-60 | DMF2802PZA-60 | DMF2802PZA-60 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| Bits | Other; A/D 16x12b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 64 KB |