Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific CP3CN17K38

Description
Win Source Part Number: 1189264-CP3CN17K38 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: CR16C Package: Tape & Reel (TR) Applications: Connectivity Processor Standard Package: 250 Mounting: SMD (SMT) Interface: AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART Number of I/O: 23 Program Memory Type: FLASH (256kB) RAM Size: 10K x 8 Controller Series: CP3000 Voltage - Supply: 2.25V ~ 2.75V Package / Case: 48-TFLGA, CSP Supplier Device Package: 48-PLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CP3CN17 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1189264-CP3CN17K38 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: CR16C Package: Tape & Reel (TR) Applications: Connectivity Processor Standard Package: 250 Mounting: SMD (SMT) Interface: AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART Number of I/O: 23 Program Memory Type: FLASH (256kB) RAM Size: 10K x 8 Controller Series: CP3000 Voltage - Supply: 2.25V ~ 2.75V Package / Case: 48-TFLGA, CSP Supplier Device Package: 48-PLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CP3CN17 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1189264-CP3CN17K38 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1189264-CP3CN17K38
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1189264-CP3CN17K38
Win Source Part Number: 1189264-CP3CN17K38 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Core Processor: CR16C Package: Tape & Reel (TR) Applications: Connectivity Processor Standard Package: 250 Mounting: SMD (SMT) Interface: AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART Number of I/O: 23 Program Memory Type: FLASH (256kB) RAM Size: 10K x 8 Controller Series: CP3000 Voltage - Supply: 2.25V ~ 2.75V Package / Case: 48-TFLGA, CSP Supplier Device Package: 48-PLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 59 pct. MSL Level: 4 (72 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: CP3CN17 Product Status: Obsolete

Win Source Part Number: 1189264-CP3CN17K38
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: CR16C
Package: Tape & Reel (TR)
Applications: Connectivity Processor
Standard Package: 250
Mounting: SMD (SMT)
Interface: AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
Number of I/O: 23
Program Memory Type: FLASH (256kB)
RAM Size: 10K x 8
Controller Series: CP3000
Voltage - Supply: 2.25V ~ 2.75V
Package / Case: 48-TFLGA, CSP
Supplier Device Package: 48-PLGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: CP3CN17
Product Status: Obsolete

Buy Now Datasheet
Application Specific Microcontrollers - CP3CN17K38-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
CP3CN17K38-ND
Application Specific Microcontrollers CP3CN17K38-ND
IC CPU RISC CAN 128-LQFP

IC CPU RISC CAN 128-LQFP

Buy Now Datasheet
16-bit Embedded Microcontroller MCU - 769-CP3CN17K38 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Embedded Microcontroller MCU
769-CP3CN17K38
16-bit Embedded Microcontroller MCU 769-CP3CN17K38
IC,MICROCONTROLLER,1 6-BIT,CR16C CPU,LLCC,48PIN,PLAST IC Product overview: CP3CN17K38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3CN17K38 can be used for catalog matching and distributor lookup.

IC,MICROCONTROLLER,16-BIT,CR16C CPU,LLCC,48PIN,PLASTIC Product overview: CP3CN17K38 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CP3CN17K38 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CP3CN17K38 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CP3CN17K38
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CP3CN17K38
IC CPU RISC CAN 128-LQFP

IC CPU RISC CAN 128-LQFP

Supplier's Site
Application Specific Microcontrollers - CP3CN17K38 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3CN17K38
Application Specific Microcontrollers CP3CN17K38
IC CPU RISC CAN 128-LQFP

IC CPU RISC CAN 128-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CP3CN17K38 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3CN17K38
Embedded - Microcontrollers - Application Specific CP3CN17K38
IC CPU RISC CAN 128-LQFP

IC CPU RISC CAN 128-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1189264-CP3CN17K38 CP3CN17K38-ND 769-CP3CN17K38 CP3CN17K38 CP3CN17K38 CP3CN17K38
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers 16-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific
RAM 256 KB 10 KB 10 KB 10 KB
ROM Type Flash; FLASH (256kB) Flash
Supply Voltage 2.25 to 2.75 volts 2.25 to 2.75 volts 2.25 to 2.75 volts
Serial Interface CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART CAN; SPI; UART; USART SPI, CAN, UART, USART CAN; SPI; UART; USART; AAI, ACCESS.bus, CAN, Microwire/SPI, UART/USART
I/O Ports 23 23
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details