The COP8CCR9LVA8 is an 8-bit CMOS Flash microcontroller featuring 32KB of Flash memory and 1KB of RAM. It operates within a voltage range of 4.17V to 4.5V and supports a temperature range from -40°C to +125°C. This microcontroller includes a 10-bit analog-to-digital converter (ADC) capable of handling up to 16 channels, high-speed timers, and a USART with an on-chip baud rate generator. It is designed for applications requiring in-system programmability and offers features such as brownout reset, multiple interrupt sources, and low EMI operation. The device is available in various package types, including PLCC and TSSOP, making it suitable for diverse applications in embedded systems.
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)
IC MCU 8BIT 32KB FLASH 68PLCC
IC MCU 8BIT 32KB FLASH 68PLCC
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 68-PLCC (24.23x24.23)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8CCR9LVA8-ND | COP8CCR9LVA8 | COP8CCR9LVA8 | COP8CCR9LVA8 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 16x10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM | 32 KB |