Texas Instruments High-Performance Analog Microcontrollers COP8SGR728M7/NOPB

Description
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC
Request a Quote Datasheet
Description
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SGR728M7/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SGR728M7/NOPB-ND
Microcontrollers COP8SGR728M7/NOPB-ND
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - COP8SGR728M7/NOPB - 000258-COP8SGR728M7/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SGR728M7/NOPB
000258-COP8SGR728M7/NOPB
Embedded - Embedded - Microcontrollers - COP8SGR728M7/NOPB 000258-COP8SGR728M7/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 000258-COP8SGR728M7/ NOPB Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 28-SOIC Speed(Frequency): 15MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000258-COP8SGR728M7/NOPB
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 15MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 15MHz 32KB SOIC Embedded Microcontroller MCU
685-COP8SGR728M7/NOPB
8-bit 15MHz 32KB SOIC Embedded Microcontroller MCU 685-COP8SGR728M7/NOPB
8-Bit MCU, 15MHz, 32KB EPROM, SOIC-28 Product overview: COP8SGR728M7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR728M7/NOP B can be used for catalog matching and distributor lookup.

8-Bit MCU, 15MHz, 32KB EPROM, SOIC-28 Product overview: COP8SGR728M7/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGR728M7/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SGR728M7/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SGR728M7/NOPB
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SGR728M7/NOPB
IC MCU 8BIT 32KB OTP 28SOIC

IC MCU 8BIT 32KB OTP 28SOIC

Supplier's Site
Microcontrollers - COP8SGR728M7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGR728M7/NOPB
Microcontrollers COP8SGR728M7/NOPB
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 32KB (32K x 8) OTP 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - COP8SGR728M7/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SGR728M7/NOPB
Embedded - Microcontrollers COP8SGR728M7/NOPB
IC MCU 8BIT 32KB OTP 28SOIC

IC MCU 8BIT 32KB OTP 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SGR728M7/NOPB-ND 000258-COP8SGR728M7/NOPB 685-COP8SGR728M7/NOPB COP8SGR728M7/NOPB COP8SGR728M7/NOPB COP8SGR728M7/NOPB
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - COP8SGR728M7/NOPB 8-bit 15MHz 32KB SOIC Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 15 MHz 15 MHz 15 MHz 15 MHz
RAM 0.5120 KB 32 KB 0.5120 KB 512 KB 0.5120 KB
ROM 32 KB
ROM Type OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details