COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1162736-COP8SGE728N8
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDIP28
IC MCU 8BIT 8KB OTP 28DIP Product overview: COP8SGE728N8 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728N8 can be used for catalog matching and distributor lookup.
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-PDIP
IC MCU 8BIT 8KB OTP 28DIP
IC MCU 8BIT 8KB OTP 28DIP
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8SGE728N8-ND | 1162736-COP8SGE728N8 | COP8SGE728N8 | 685-COP8SGE728N8 | COP8SGE728N8 | COP8SGE728N8 | COP8SGE728N8 | COP8SGE728N8 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - COP8SGE728N8 | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 15 MHz | 15 MHz | 15 MHz | 15 MHz | ||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 8 KB | |||||||
| ROM Type | OTP | OTP | OTP; OTP |