Texas Instruments High-Performance Analog Microcontrollers COP8SGE728M8

Description
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC
Request a Quote Datasheet
Description
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SGE728M8-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SGE728M8-ND
Microcontrollers COP8SGE728M8-ND
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 15MHz SOIC Embedded Microcontroller MCU
685-COP8SGE728M8
8-bit 15MHz SOIC Embedded Microcontroller MCU 685-COP8SGE728M8
8-Bit MCU, 15MHz, OTPROM, 256B RAM, 24 I/O, SOIC-28 Product overview: COP8SGE728M8 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728M8 can be used for catalog matching and distributor lookup.

8-Bit MCU, 15MHz, OTPROM, 256B RAM, 24 I/O, SOIC-28 Product overview: COP8SGE728M8 from National Semiconductor is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 15MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 15MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SGE728M8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SGE728M8 - 1162735-COP8SGE728M8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SGE728M8
1162735-COP8SGE728M8
Embedded - Embedded - Microcontrollers - COP8SGE728M8 1162735-COP8SGE728M8
Manufacturer: Texas Instruments Win Source Part Number: 1162735-COP8SGE728M8 Family Name: COP8 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DS87C530-KCL; DS89C450-ENL+; DS87C520+QCL; DS87C520+MNL; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1162735-COP8SGE728M8
Family Name: COP8
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DS87C530-KCL; DS89C450-ENL+; DS87C520+QCL; DS87C520+MNL;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
 - COP8SGE728M8 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDSO28

Microcontroller, 8-Bit, OTPROM, COP800 CPU, 15MHz, CMOS, PDSO28

Supplier's Site Datasheet
Microcontrollers - COP8SGE728M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGE728M8
Microcontrollers COP8SGE728M8
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC

Buy Now Datasheet
Microcontrollers - COP8SGE728M8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SGE728M8
Microcontrollers COP8SGE728M8
COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC

COP8 COP8™ 8SG Microcontroller IC 8-Bit 15MHz 8KB (8K x 8) OTP 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SGE728M8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
COP8SGE728M8
Integrated Circuits (ICs) - Embedded - Microcontrollers COP8SGE728M8
IC MCU 8BIT 8KB OTP 28SOIC

IC MCU 8BIT 8KB OTP 28SOIC

Supplier's Site
Embedded - Microcontrollers - COP8SGE728M8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SGE728M8
Embedded - Microcontrollers COP8SGE728M8
IC MCU 8BIT 8KB OTP 28SOIC

IC MCU 8BIT 8KB OTP 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SGE728M8-ND 685-COP8SGE728M8 1162735-COP8SGE728M8 COP8SGE728M8 COP8SGE728M8 COP8SGE728M8 COP8SGE728M8 COP8SGE728M8
Product Name Microcontrollers 8-bit 15MHz SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SGE728M8 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 15 MHz 15 MHz 15 MHz 15 MHz 15 MHz
RAM 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 8 KB
ROM Type OTP OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167SRLMHABXQLA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers