Texas Instruments High-Performance Analog Microcontrollers COP8SAC720M9

Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-SOIC
Request a Quote Datasheet
Description
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - COP8SAC720M9-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
COP8SAC720M9-ND
Microcontrollers COP8SAC720M9-ND
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 10MHz SOIC Embedded Microcontroller MCU
685-COP8SAC720M9
8-bit 10MHz SOIC Embedded Microcontroller MCU 685-COP8SAC720M9
8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO20, SOIC-20 Product overview: COP8SAC720M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC720M9 can be used for catalog matching and distributor lookup.

8-BIT, OTPROM, 10MHz, MICROCONTROLLER, PDSO20, SOIC-20 Product overview: COP8SAC720M9 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 10MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 10MHz, SOIC, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8SAC720M9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - COP8SAC720M9 - 202700-COP8SAC720M9 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - COP8SAC720M9
202700-COP8SAC720M9
Embedded - Embedded - Microcontrollers - COP8SAC720M9 202700-COP8SAC720M9
Manufacturer: Texas Instruments Win Source Part Number: 202700-COP8SAC720M9 Packaging: Tube/Rail Core Processor: COP8 Number of I/O: 16 Program Memory Size: 4KB (4K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Speed(Frequency): 10MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202700-COP8SAC720M9
Packaging: Tube/Rail
Core Processor: COP8
Number of I/O: 16
Program Memory Size: 4KB (4K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 10MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - COP8SAC720M9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
COP8SAC720M9
Microcontrollers COP8SAC720M9
COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-SOIC

COP8 COP8™ 8SA Microcontroller IC 8-Bit 10MHz 4KB (4K x 8) OTP 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - COP8SAC720M9 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
COP8SAC720M9
Embedded - Microcontrollers COP8SAC720M9
IC MCU 8BIT 4KB OTP 20SOIC

IC MCU 8BIT 4KB OTP 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number COP8SAC720M9-ND 685-COP8SAC720M9 202700-COP8SAC720M9 COP8SAC720M9 COP8SAC720M9
Product Name Microcontrollers 8-bit 10MHz SOIC Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - COP8SAC720M9 Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 0.1280 KB 4 KB 0.1280 KB
ROM 4 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
 - C161KLMHAFXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers