8-BIT, FLASH, 20MHz, MICROCONTROLLER, PDSO48, TSSOP-48 Product overview: COP8CCE9IMT7 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, TSSOP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CCE9IMT7 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1162711-COP8CCE9IMT7
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 48TSSOP
COP8 COP8™ 8C Microcontroller IC 8-Bit 10MHz 8KB (8K x 8) FLASH 48-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-COP8CCE9IMT7 | 1162711-COP8CCE9IMT7 | COP8CCE9IMT7 | COP8CCE9IMT7 |
| Product Name | 8-bit 20MHz TSSOP Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - COP8CCE9IMT7 | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 0.2560 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | |||
| Serial Interface | SPI, USART, UART | |||
| Package Type | Other; TSSOP | SOP; Other; 48-TFSOP (0.240\", 6.10mm Width) |